TransPak 3/4" x 60 yds. - 3M - 2209 Masking Tape T9342209

Description
Great economy crepe paper tape for holding, bundling, sealing and non-critical masking jobs where a pressure sensitive tape is needed. Tape feature a crepe paper backing and rubber adhesive. Maintain integrity when formed around a corner. Adhesion to steel 22 oz. per inch of width. Tensile strength 23 lbs. per inch of width. Elongation at break 10%. Temperature range up to 150 F. for 30 minutes. Data Sheet
Description
Great economy crepe paper tape for holding, bundling, sealing and non-critical masking jobs where a pressure sensitive tape is needed. Tape feature a crepe paper backing and rubber adhesive. Maintain integrity when formed around a corner. Adhesion to steel 22 oz. per inch of width. Tensile strength 23 lbs. per inch of width. Elongation at break 10%. Temperature range up to 150 F. for 30 minutes. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
3/4
San Jose, CA, USA
3/4" x 60 yds. - 3M - 2209 Masking Tape
T9342209
3/4" x 60 yds. - 3M - 2209 Masking Tape T9342209
Great economy crepe paper tape for holding, bundling, sealing and non-critical masking jobs where a pressure sensitive tape is needed. Tape feature a crepe paper backing and rubber adhesive. Maintain integrity when formed around a corner. Adhesion to steel 22 oz. per inch of width. Tensile strength 23 lbs. per inch of width. Elongation at break 10%. Temperature range up to 150 F. for 30 minutes. Data Sheet

Great economy crepe paper tape for holding, bundling, sealing and non-critical masking jobs where a pressure sensitive tape is needed.

  • Tape feature a crepe paper backing and rubber adhesive.
  • Maintain integrity when formed around a corner.
  • Adhesion to steel 22 oz. per inch of width.
  • Tensile strength 23 lbs. per inch of width.
  • Elongation at break 10%.
  • Temperature range up to 150 F. for 30 minutes.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T9342209
Product Name 3/4" x 60 yds. - 3M - 2209 Masking Tape
Thickness 0.0051 inches (0.1295 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
3 mil Polyethylene Surface Protection - 3188 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details