TransPak 1/2" x 60 yds. - Intertape - 515 Masking Tape T933515

Description
Industry standard for paint contractors. Solvent cast natural and synthetic rubber blend high adhesive for masking, bundling and holding. 21 pound tensile strength. 40 ounces per inch adhesion to steel. 7% elongation at break.
Description
Industry standard for paint contractors. Solvent cast natural and synthetic rubber blend high adhesive for masking, bundling and holding. 21 pound tensile strength. 40 ounces per inch adhesion to steel. 7% elongation at break.

Suppliers

Company
Product
Description
Supplier Links
1/2
San Jose, CA, USA
1/2" x 60 yds. - Intertape - 515 Masking Tape
T933515
1/2" x 60 yds. - Intertape - 515 Masking Tape T933515
Industry standard for paint contractors. Solvent cast natural and synthetic rubber blend high adhesive for masking, bundling and holding. 21 pound tensile strength. 40 ounces per inch adhesion to steel. 7% elongation at break.

Industry standard for paint contractors.

  • Solvent cast natural and synthetic rubber blend high adhesive for masking, bundling and holding.
  • 21 pound tensile strength.
  • 40 ounces per inch adhesion to steel.
  • 7% elongation at break.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T933515
Product Name 1/2" x 60 yds. - Intertape - 515 Masking Tape
Thickness 0.0060 inches (0.1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 677028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Yellow
Width 0.7087 inches (18 mm)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details