TransPak 1/2" x 60 yds. - 3M - 2214 Masking Tape T9332214

Description
General purpose paper tape for holding, sealing, bundling and non-critical masking jobs where a pressure sensitive tape is needed. Crepe paper backing with a rubber adhesive. This tape will maintain it's integrity when formed around a corner. 20 pounds per inch of width tensile strength. 24 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 150?? F. for 30 minutes. Data Sheet
Description
General purpose paper tape for holding, sealing, bundling and non-critical masking jobs where a pressure sensitive tape is needed. Crepe paper backing with a rubber adhesive. This tape will maintain it's integrity when formed around a corner. 20 pounds per inch of width tensile strength. 24 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 150?? F. for 30 minutes. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
1/2
San Jose, CA, USA
1/2" x 60 yds. - 3M - 2214 Masking Tape
T9332214
1/2" x 60 yds. - 3M - 2214 Masking Tape T9332214
General purpose paper tape for holding, sealing, bundling and non-critical masking jobs where a pressure sensitive tape is needed. Crepe paper backing with a rubber adhesive. This tape will maintain it's integrity when formed around a corner. 20 pounds per inch of width tensile strength. 24 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 150?? F. for 30 minutes. Data Sheet

General purpose paper tape for holding, sealing, bundling and non-critical masking jobs where a pressure sensitive tape is needed.

  • Crepe paper backing with a rubber adhesive.
  • This tape will maintain it's integrity when formed around a corner.
  • 20 pounds per inch of width tensile strength.
  • 24 ounces per inch of width adhesion to steel.
  • 10% elongation at break.
  • Up to 150?? F. for 30 minutes.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T9332214
Product Name 1/2" x 60 yds. - 3M - 2214 Masking Tape
Thickness 0.0052 inches (0.1321 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 2796670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Amber
Width 0.9843 inches (25 mm)
View Details
Foil / Glass Fabric Flame Spray Mask - 495 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0140 inches (0.3556 mm)
Adhesive PTFE Coated Fiberglass
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details