TransPak 1" x 60 yds. - 3M - 2060 Masking Tape T9352060

Description
Tape features high adhesion designed specifically for use with lacquer coatings. Aggressive stick makes this tape ideal for rough surfaces like concrete, wood and stucco. Green crepe paper backing. Rubber adhesive. Withstands temperatures of up to 200 degrees F. for up to one hour. Tape is suitable for both indoor and outdoor use up to 3 days. Data Sheet
Description
Tape features high adhesion designed specifically for use with lacquer coatings. Aggressive stick makes this tape ideal for rough surfaces like concrete, wood and stucco. Green crepe paper backing. Rubber adhesive. Withstands temperatures of up to 200 degrees F. for up to one hour. Tape is suitable for both indoor and outdoor use up to 3 days. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
1
San Jose, CA, USA
1" x 60 yds. - 3M - 2060 Masking Tape
T9352060
1" x 60 yds. - 3M - 2060 Masking Tape T9352060
Tape features high adhesion designed specifically for use with lacquer coatings. Aggressive stick makes this tape ideal for rough surfaces like concrete, wood and stucco. Green crepe paper backing. Rubber adhesive. Withstands temperatures of up to 200 degrees F. for up to one hour. Tape is suitable for both indoor and outdoor use up to 3 days. Data Sheet

Tape features high adhesion designed specifically for use with lacquer coatings.

  • Aggressive stick makes this tape ideal for rough surfaces like concrete, wood and stucco.
  • Green crepe paper backing.
  • Rubber adhesive.
  • Withstands temperatures of up to 200 degrees F. for up to one hour.
  • Tape is suitable for both indoor and outdoor use up to 3 days.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T9352060
Product Name 1" x 60 yds. - 3M - 2060 Masking Tape
Thickness 0.0060 inches (0.1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Masking Tapes - 677035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Transparent
Color Transparent
Width 1.89 inches (48 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.5 inches (38.1 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details