TransPak 3/4" x 60 yds. - 3M - 2307 Masking Tape T9342307

Description
General purpose masking tape for holding, bundling, sealing or general paint masking. Natural colored crepe paper with a rubber based adhesive. Good holding power to help resist lifting or curling. 20 pounds per inch of width tensile strength. 32 ounces per inch of width adhesion to steel. 9% elongation at break. Up to 200?? F. for 1 hour. Data Sheet
Description
General purpose masking tape for holding, bundling, sealing or general paint masking. Natural colored crepe paper with a rubber based adhesive. Good holding power to help resist lifting or curling. 20 pounds per inch of width tensile strength. 32 ounces per inch of width adhesion to steel. 9% elongation at break. Up to 200?? F. for 1 hour. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
3/4
San Jose, CA, USA
3/4" x 60 yds. - 3M - 2307 Masking Tape
T9342307
3/4" x 60 yds. - 3M - 2307 Masking Tape T9342307
General purpose masking tape for holding, bundling, sealing or general paint masking. Natural colored crepe paper with a rubber based adhesive. Good holding power to help resist lifting or curling. 20 pounds per inch of width tensile strength. 32 ounces per inch of width adhesion to steel. 9% elongation at break. Up to 200?? F. for 1 hour. Data Sheet

General purpose masking tape for holding, bundling, sealing or general paint masking.

  • Natural colored crepe paper with a rubber based adhesive.
  • Good holding power to help resist lifting or curling.
  • 20 pounds per inch of width tensile strength.
  • 32 ounces per inch of width adhesion to steel.
  • 9% elongation at break.
  • Up to 200?? F. for 1 hour.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T9342307
Product Name 3/4" x 60 yds. - 3M - 2307 Masking Tape
Thickness 0.0052 inches (0.1321 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyester High Temperature Masking Discs - 21 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details