TransPak 3" x 60 yds. - 3M - 898 Filament Tape T918898

Description
Tape is reinforced along it's length with continuous glass yarn filaments to give very high tensile strength. Transparent Scotchpro?äó film backing provides excellent abrasion, moisture and scuff resistance. Aggressive adhesive specifically formulated to provide balanced performance due to high adhesion and long term holding power. 6.6 Mil. 50 ounces per inch of width adhesion to steel. 3% elongation at break. Polyester backing and rubber adhesive. Data Sheet Filament Tape Dispensers
Description
Tape is reinforced along it's length with continuous glass yarn filaments to give very high tensile strength. Transparent Scotchpro?äó film backing provides excellent abrasion, moisture and scuff resistance. Aggressive adhesive specifically formulated to provide balanced performance due to high adhesion and long term holding power. 6.6 Mil. 50 ounces per inch of width adhesion to steel. 3% elongation at break. Polyester backing and rubber adhesive. Data Sheet Filament Tape Dispensers

Suppliers

Company
Product
Description
Supplier Links
3
San Jose, CA, USA
3" x 60 yds. - 3M - 898 Filament Tape
T918898
3" x 60 yds. - 3M - 898 Filament Tape T918898
Tape is reinforced along it's length with continuous glass yarn filaments to give very high tensile strength. Transparent Scotchpro?äó film backing provides excellent abrasion, moisture and scuff resistance. Aggressive adhesive specifically formulated to provide balanced performance due to high adhesion and long term holding power. 6.6 Mil. 50 ounces per inch of width adhesion to steel. 3% elongation at break. Polyester backing and rubber adhesive. Data Sheet Filament Tape Dispensers

Tape is reinforced along it's length with continuous glass yarn filaments to give very high tensile strength.

  • Transparent Scotchpro?äó film backing provides excellent abrasion, moisture and scuff resistance.
  • Aggressive adhesive specifically formulated to provide balanced performance due to high adhesion and long term holding power.
  • 6.6 Mil.
  • 50 ounces per inch of width adhesion to steel.
  • 3% elongation at break.
  • Polyester backing and rubber adhesive.
  • Data Sheet
  • Filament Tape Dispensers
Supplier's Site

Technical Specifications

  TransPak
Product Category Strapping and Filament Tapes
Product Number T918898
Product Name 3" x 60 yds. - 3M - 898 Filament Tape
Type Industrial Tape
Unlock Full Specs
to access all available technical data