TransPak 3" x 60 yds. Clear - Intertape - 291 Carton Sealing Tape T905291

Description
Acrylic tape is best for long term storage when shelf life is important. Excellent clarity. Acrylic adhesive retains its clarity over long periods of time. Will not yellow. Consistent smooth release. Strong adhesive grips well to recycled corrugated. Application temperature range 32?? - 140?? F. Meets U.P.S. and U.S. postal regulations. Tensile strength 35 pounds per inch of width.
Description
Acrylic tape is best for long term storage when shelf life is important. Excellent clarity. Acrylic adhesive retains its clarity over long periods of time. Will not yellow. Consistent smooth release. Strong adhesive grips well to recycled corrugated. Application temperature range 32?? - 140?? F. Meets U.P.S. and U.S. postal regulations. Tensile strength 35 pounds per inch of width.

Suppliers

Company
Product
Description
Supplier Links
3
San Jose, CA, USA
3" x 60 yds. Clear - Intertape - 291 Carton Sealing Tape
T905291
3" x 60 yds. Clear - Intertape - 291 Carton Sealing Tape T905291
Acrylic tape is best for long term storage when shelf life is important. Excellent clarity. Acrylic adhesive retains its clarity over long periods of time. Will not yellow. Consistent smooth release. Strong adhesive grips well to recycled corrugated. Application temperature range 32?? - 140?? F. Meets U.P.S. and U.S. postal regulations. Tensile strength 35 pounds per inch of width.

Acrylic tape is best for long term storage when shelf life is important.

  • Excellent clarity.
  • Acrylic adhesive retains its clarity over long periods of time. Will not yellow.
  • Consistent smooth release.
  • Strong adhesive grips well to recycled corrugated.
  • Application temperature range 32?? - 140?? F.
  • Meets U.P.S. and U.S. postal regulations.
  • Tensile strength 35 pounds per inch of width.
Supplier's Site

Technical Specifications

  TransPak
Product Category Specialty Tapes
Product Number T905291
Product Name 3" x 60 yds. Clear - Intertape - 291 Carton Sealing Tape
Thickness 0.0025 inches (0.0635 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Materials of Construction Rubber; Silicone
Adhesive Fusible
Application Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Materials of Construction Cloth / Fabric; Fiberglass / Glass; Kevlar/Glass
Adhesive Pressure Sensitive (optional feature)
Features Dielectric / Insulating; Thermally Insulating
View Details
3M DT8 All Purpose Duct Tape - DT8 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Adhesive Rubber
Application Duct
Width 1.89 to 3.78 inches (48 to 96 mm)
View Details
Double-Coated Polyester Splicing Film - 725 - Budnick Converting, Inc.
Specs
Materials of Construction Polyester; Plastic / Polymer
Adhesive PET - Polyester
Thickness 0.0038 inches (0.0965 mm)
View Details