TransPak 3/4" x 60 yds. - Intertape - 513 Masking Tape T934513

Description
Utility Grade Masking Tape is for non-critical, room temperature applications. Aggressive adhesive for applications such as textile, carpet seaming, light industrial, manufacturing , bundling and tabbing. 19 pounds per inch of width tensile strength. 36 ounces per inch of width adhesion to steel. 6.4% elongation at break. Up to 150?? F. for 30 minutes.
Description
Utility Grade Masking Tape is for non-critical, room temperature applications. Aggressive adhesive for applications such as textile, carpet seaming, light industrial, manufacturing , bundling and tabbing. 19 pounds per inch of width tensile strength. 36 ounces per inch of width adhesion to steel. 6.4% elongation at break. Up to 150?? F. for 30 minutes.

Suppliers

Company
Product
Description
Supplier Links
3/4
San Jose, CA, USA
3/4" x 60 yds. - Intertape - 513 Masking Tape
T934513
3/4" x 60 yds. - Intertape - 513 Masking Tape T934513
Utility Grade Masking Tape is for non-critical, room temperature applications. Aggressive adhesive for applications such as textile, carpet seaming, light industrial, manufacturing , bundling and tabbing. 19 pounds per inch of width tensile strength. 36 ounces per inch of width adhesion to steel. 6.4% elongation at break. Up to 150?? F. for 30 minutes.

Utility Grade Masking Tape is for non-critical, room temperature applications.

  • Aggressive adhesive for applications such as textile, carpet seaming, light industrial, manufacturing , bundling and tabbing.
  • 19 pounds per inch of width tensile strength.
  • 36 ounces per inch of width adhesion to steel.
  • 6.4% elongation at break.
  • Up to 150?? F. for 30 minutes.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T934513
Product Name 3/4" x 60 yds. - Intertape - 513 Masking Tape
Thickness 0.0050 inches (0.1270 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Printed Circuit Board Electroplating Masking - 1280 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0036 inches (0.0914 mm)
Adhesive PET - Polyester
View Details
Polyimide High Temperature Masking Tape - MCT-800-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyimide
View Details