TransPak 3/4" x 60 yds. - 3M - 214 Masking Tape T934214

Description
The lack of sulphur in the formulation of this tape prevents staining especially on silver and copper surfaces. Creped paper treated with a quality saturant to prevent solvent penetration. Firm synthetic rubber resin adhesive. Withstands bake cycles of up to 350 degrees F. for one hour. Elongation at break 9%. Data Sheet
Description
The lack of sulphur in the formulation of this tape prevents staining especially on silver and copper surfaces. Creped paper treated with a quality saturant to prevent solvent penetration. Firm synthetic rubber resin adhesive. Withstands bake cycles of up to 350 degrees F. for one hour. Elongation at break 9%. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
3/4
San Jose, CA, USA
3/4" x 60 yds. - 3M - 214 Masking Tape
T934214
3/4" x 60 yds. - 3M - 214 Masking Tape T934214
The lack of sulphur in the formulation of this tape prevents staining especially on silver and copper surfaces. Creped paper treated with a quality saturant to prevent solvent penetration. Firm synthetic rubber resin adhesive. Withstands bake cycles of up to 350 degrees F. for one hour. Elongation at break 9%. Data Sheet

The lack of sulphur in the formulation of this tape prevents staining especially on silver and copper surfaces.

  • Creped paper treated with a quality saturant to prevent solvent penetration.
  • Firm synthetic rubber resin adhesive.
  • Withstands bake cycles of up to 350 degrees F. for one hour.
  • Elongation at break 9%.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T934214
Product Name 3/4" x 60 yds. - 3M - 214 Masking Tape
Thickness 0.0067 inches (0.1702 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyimide
View Details
Shiled tape ALPET series - ALPET0704 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.12E-4 inches (0.0130 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details