TransPak 3/4" x 60 yds. - 3M - 213 Masking Tape T934213

Description
Very high temperature tape for use in masking and holding applications. Resists temperatures up to 350 degrees F. for one hour. Ideal for use on aluminum anodized surfaces for clean removal. Crepe paper backing. Rubber adhesive. Elongation at break 9%. Designed for indoor use only. Data Sheet
Description
Very high temperature tape for use in masking and holding applications. Resists temperatures up to 350 degrees F. for one hour. Ideal for use on aluminum anodized surfaces for clean removal. Crepe paper backing. Rubber adhesive. Elongation at break 9%. Designed for indoor use only. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
3/4
San Jose, CA, USA
3/4" x 60 yds. - 3M - 213 Masking Tape
T934213
3/4" x 60 yds. - 3M - 213 Masking Tape T934213
Very high temperature tape for use in masking and holding applications. Resists temperatures up to 350 degrees F. for one hour. Ideal for use on aluminum anodized surfaces for clean removal. Crepe paper backing. Rubber adhesive. Elongation at break 9%. Designed for indoor use only. Data Sheet

Very high temperature tape for use in masking and holding applications.

  • Resists temperatures up to 350 degrees F. for one hour.
  • Ideal for use on aluminum anodized surfaces for clean removal.
  • Crepe paper backing.
  • Rubber adhesive.
  • Elongation at break 9%.
  • Designed for indoor use only.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T934213
Product Name 3/4" x 60 yds. - 3M - 213 Masking Tape
Thickness 0.0065 inches (0.1651 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 1846806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Width 1.5 inches (38 mm)
Thickness 0.0047 inches (0.1200 mm)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details