TransPak 1" x 60 yds. - 3M - 213 Masking Tape T935213

Description
Very high temperature tape for use in masking and holding applications. Resists temperatures up to 350 degrees F. for one hour. Ideal for use on aluminum anodized surfaces for clean removal. Crepe paper backing. Rubber adhesive. Elongation at break 9%. Designed for indoor use only. Data Sheet
Description
Very high temperature tape for use in masking and holding applications. Resists temperatures up to 350 degrees F. for one hour. Ideal for use on aluminum anodized surfaces for clean removal. Crepe paper backing. Rubber adhesive. Elongation at break 9%. Designed for indoor use only. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
1
San Jose, CA, USA
1" x 60 yds. - 3M - 213 Masking Tape
T935213
1" x 60 yds. - 3M - 213 Masking Tape T935213
Very high temperature tape for use in masking and holding applications. Resists temperatures up to 350 degrees F. for one hour. Ideal for use on aluminum anodized surfaces for clean removal. Crepe paper backing. Rubber adhesive. Elongation at break 9%. Designed for indoor use only. Data Sheet

Very high temperature tape for use in masking and holding applications.

  • Resists temperatures up to 350 degrees F. for one hour.
  • Ideal for use on aluminum anodized surfaces for clean removal.
  • Crepe paper backing.
  • Rubber adhesive.
  • Elongation at break 9%.
  • Designed for indoor use only.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T935213
Product Name 1" x 60 yds. - 3M - 213 Masking Tape
Thickness 0.0065 inches (0.1651 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Masking Tapes - 2796659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Amber
Width 0.5512 inches (14 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.2520 inches (6.4 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details