TransPak 3/4" x 60 yds. - 3M - 233+ Masking Tape T934233

Description
Balanced construction for applications where clean removal and conformability are required. Heat and solvent resistance provide excellent performance in most painting applications. Removes cleanly when subject to temperatures up to 250 degrees F. for 30 minutes. 6.7 Mil. 25 pounds per inch of width tensile strength. 38 ounces per inch of width adhesion to steel. 12% elongation at break. Data Sheet
Description
Balanced construction for applications where clean removal and conformability are required. Heat and solvent resistance provide excellent performance in most painting applications. Removes cleanly when subject to temperatures up to 250 degrees F. for 30 minutes. 6.7 Mil. 25 pounds per inch of width tensile strength. 38 ounces per inch of width adhesion to steel. 12% elongation at break. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
3/4
San Jose, CA, USA
3/4" x 60 yds. - 3M - 233+ Masking Tape
T934233
3/4" x 60 yds. - 3M - 233+ Masking Tape T934233
Balanced construction for applications where clean removal and conformability are required. Heat and solvent resistance provide excellent performance in most painting applications. Removes cleanly when subject to temperatures up to 250 degrees F. for 30 minutes. 6.7 Mil. 25 pounds per inch of width tensile strength. 38 ounces per inch of width adhesion to steel. 12% elongation at break. Data Sheet

Balanced construction for applications where clean removal and conformability are required.

  • Heat and solvent resistance provide excellent performance in most painting applications.
  • Removes cleanly when subject to temperatures up to 250 degrees F. for 30 minutes.
  • 6.7 Mil.
  • 25 pounds per inch of width tensile strength.
  • 38 ounces per inch of width adhesion to steel.
  • 12% elongation at break.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T934233
Product Name 3/4" x 60 yds. - 3M - 233+ Masking Tape
Thickness 0.0067 inches (0.1702 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Vinyl Electrical Tape - 33+ - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0070 inches (0.1778 mm)
Adhesive PVC - Polyvinylchloride
View Details