TransPak 2" x 36 yds. Green - Solid Vinyl Safety Tape T9236G

Description
Heavy-duty vinyl tape resists oil, grease, moisture, solvents and scuffs. First Aid/Safety Equipment - Green. 6.0 Mil.
Description
Heavy-duty vinyl tape resists oil, grease, moisture, solvents and scuffs. First Aid/Safety Equipment - Green. 6.0 Mil.

Suppliers

Company
Product
Description
Supplier Links
2
San Jose, CA, USA
2" x 36 yds. Green - Solid Vinyl Safety Tape
T9236G
2" x 36 yds. Green - Solid Vinyl Safety Tape T9236G
Heavy-duty vinyl tape resists oil, grease, moisture, solvents and scuffs. First Aid/Safety Equipment - Green. 6.0 Mil.

Heavy-duty vinyl tape resists oil, grease, moisture, solvents and scuffs.

  • First Aid/Safety Equipment - Green.
  • 6.0 Mil.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T9236G
Product Name 2" x 36 yds. Green - Solid Vinyl Safety Tape
Features Reflective
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
High Visibility Tapes - 7632042 - RS Components, Ltd.
Specs
Type Adhesive
Features Reflective
Color White
View Details
Polyester High Temperature Masking Tape - MCT-620-1.5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.5 inches (38.1 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details