TransPak 3/4" x 60 yds. - 3M - 234 Masking Tape T934234

Description
General purpose masking tape designed to be used in medium temperature bake operations. Features a smooth crepe paper backing treated with a heat and solvent resistant saturant and a rubber adhesive. 25 pounds per inch of width tensile strength. 37 ounces per inch of width adhesion to steel. 8% elongation at break. Up to 250?? F. for 30 minutes. Data Sheet
Description
General purpose masking tape designed to be used in medium temperature bake operations. Features a smooth crepe paper backing treated with a heat and solvent resistant saturant and a rubber adhesive. 25 pounds per inch of width tensile strength. 37 ounces per inch of width adhesion to steel. 8% elongation at break. Up to 250?? F. for 30 minutes. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
3/4
San Jose, CA, USA
3/4" x 60 yds. - 3M - 234 Masking Tape
T934234
3/4" x 60 yds. - 3M - 234 Masking Tape T934234
General purpose masking tape designed to be used in medium temperature bake operations. Features a smooth crepe paper backing treated with a heat and solvent resistant saturant and a rubber adhesive. 25 pounds per inch of width tensile strength. 37 ounces per inch of width adhesion to steel. 8% elongation at break. Up to 250?? F. for 30 minutes. Data Sheet

General purpose masking tape designed to be used in medium temperature bake operations.

  • Features a smooth crepe paper backing treated with a heat and solvent resistant saturant and a rubber adhesive.
  • 25 pounds per inch of width tensile strength.
  • 37 ounces per inch of width adhesion to steel.
  • 8% elongation at break.
  • Up to 250?? F. for 30 minutes.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T934234
Product Name 3/4" x 60 yds. - 3M - 234 Masking Tape
Thickness 0.0060 inches (0.1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-5/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.6260 inches (15.9 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details