TransPak 3/4" x 60 yds. - Intertape - PG505 Masking Tape T934505

Description
Industry standard. Designed for paint contractors. Natural rubber adhesive. 20 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 200?? F. for 1 hour.
Description
Industry standard. Designed for paint contractors. Natural rubber adhesive. 20 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 200?? F. for 1 hour.

Suppliers

Company
Product
Description
Supplier Links
3/4
San Jose, CA, USA
3/4" x 60 yds. - Intertape - PG505 Masking Tape
T934505
3/4" x 60 yds. - Intertape - PG505 Masking Tape T934505
Industry standard. Designed for paint contractors. Natural rubber adhesive. 20 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 200?? F. for 1 hour.

Industry standard. Designed for paint contractors.

  • Natural rubber adhesive.
  • 20 pounds per inch of width tensile strength.
  • 30 ounces per inch of width adhesion to steel.
  • 10% elongation at break.
  • Up to 200?? F. for 1 hour.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T934505
Product Name 3/4" x 60 yds. - Intertape - PG505 Masking Tape
Thickness 0.0058 inches (0.1473 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 1846799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 0.4724 inches (12 mm)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details