TransPak 1" x 60 yds. Light Blue - Intertape - PF3 Masking Tape T935003H

Description
Use Colored Masking Tape to color code shipments or for inventory identification. Designed for medium temperature applications. Stain and solvent resistant. 19 pounds per inch of width tensile strength. 32 ounces per inch of width adhesion to steel. Elongation at break 7%. Temperature resistant up to 150 degrees F. for 30 minutes.
Description
Use Colored Masking Tape to color code shipments or for inventory identification. Designed for medium temperature applications. Stain and solvent resistant. 19 pounds per inch of width tensile strength. 32 ounces per inch of width adhesion to steel. Elongation at break 7%. Temperature resistant up to 150 degrees F. for 30 minutes.

Suppliers

Company
Product
Description
Supplier Links
1
San Jose, CA, USA
1" x 60 yds. Light Blue - Intertape - PF3 Masking Tape
T935003H
1" x 60 yds. Light Blue - Intertape - PF3 Masking Tape T935003H
Use Colored Masking Tape to color code shipments or for inventory identification. Designed for medium temperature applications. Stain and solvent resistant. 19 pounds per inch of width tensile strength. 32 ounces per inch of width adhesion to steel. Elongation at break 7%. Temperature resistant up to 150 degrees F. for 30 minutes.

Use Colored Masking Tape to color code shipments or for inventory identification.

  • Designed for medium temperature applications.
  • Stain and solvent resistant.
  • 19 pounds per inch of width tensile strength.
  • 32 ounces per inch of width adhesion to steel.
  • Elongation at break 7%.
  • Temperature resistant up to 150 degrees F. for 30 minutes.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T935003H
Product Name 1" x 60 yds. Light Blue - Intertape - PF3 Masking Tape
Thickness 0.0057 inches (0.1448 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Polyester High Temperature Masking Discs - 19 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details