TransPak 1" x 60 yds. - 3M - 200 Masking Tape T935200

Description
A utility purpose paper tape used for holding, bundling, sealing or for non-critical masking applications. Crepe paper backing with a rubber adhesive. Easily hand tearable, yet resists slivering. 19 pounds per inch of width tensile strength. 38 ounces per inch of width adhesion to steel. 8% elongation at break. Up to 200?? F. for 30 minutes. Data Sheet
Description
A utility purpose paper tape used for holding, bundling, sealing or for non-critical masking applications. Crepe paper backing with a rubber adhesive. Easily hand tearable, yet resists slivering. 19 pounds per inch of width tensile strength. 38 ounces per inch of width adhesion to steel. 8% elongation at break. Up to 200?? F. for 30 minutes. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
1
San Jose, CA, USA
1" x 60 yds. - 3M - 200 Masking Tape
T935200
1" x 60 yds. - 3M - 200 Masking Tape T935200
A utility purpose paper tape used for holding, bundling, sealing or for non-critical masking applications. Crepe paper backing with a rubber adhesive. Easily hand tearable, yet resists slivering. 19 pounds per inch of width tensile strength. 38 ounces per inch of width adhesion to steel. 8% elongation at break. Up to 200?? F. for 30 minutes. Data Sheet

A utility purpose paper tape used for holding, bundling, sealing or for non-critical masking applications.

  • Crepe paper backing with a rubber adhesive.
  • Easily hand tearable, yet resists slivering.
  • 19 pounds per inch of width tensile strength.
  • 38 ounces per inch of width adhesion to steel.
  • 8% elongation at break.
  • Up to 200?? F. for 30 minutes.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T935200
Product Name 1" x 60 yds. - 3M - 200 Masking Tape
Thickness 0.0044 inches (0.1118 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Discs - 25 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details