TransPak 1/2" x 60 yds. - 3M - 2209 Masking Tape T9332209

Description
Great economy crepe paper tape for holding, bundling, sealing and non-critical masking jobs where a pressure sensitive tape is needed. Tape feature a crepe paper backing and rubber adhesive. Maintain integrity when formed around a corner. Adhesion to steel 22 oz. per inch of width. Tensile strength 23 lbs. per inch of width. Elongation at break 10%. Temperature range up to 150 F. for 30 minutes. Data Sheet
Description
Great economy crepe paper tape for holding, bundling, sealing and non-critical masking jobs where a pressure sensitive tape is needed. Tape feature a crepe paper backing and rubber adhesive. Maintain integrity when formed around a corner. Adhesion to steel 22 oz. per inch of width. Tensile strength 23 lbs. per inch of width. Elongation at break 10%. Temperature range up to 150 F. for 30 minutes. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
1/2
San Jose, CA, USA
1/2" x 60 yds. - 3M - 2209 Masking Tape
T9332209
1/2" x 60 yds. - 3M - 2209 Masking Tape T9332209
Great economy crepe paper tape for holding, bundling, sealing and non-critical masking jobs where a pressure sensitive tape is needed. Tape feature a crepe paper backing and rubber adhesive. Maintain integrity when formed around a corner. Adhesion to steel 22 oz. per inch of width. Tensile strength 23 lbs. per inch of width. Elongation at break 10%. Temperature range up to 150 F. for 30 minutes. Data Sheet

Great economy crepe paper tape for holding, bundling, sealing and non-critical masking jobs where a pressure sensitive tape is needed.

  • Tape feature a crepe paper backing and rubber adhesive.
  • Maintain integrity when formed around a corner.
  • Adhesion to steel 22 oz. per inch of width.
  • Tensile strength 23 lbs. per inch of width.
  • Elongation at break 10%.
  • Temperature range up to 150 F. for 30 minutes.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T9332209
Product Name 1/2" x 60 yds. - 3M - 2209 Masking Tape
Thickness 0.0051 inches (0.1295 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Masking Tapes - 8326290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Clear
Width 0.9843 inches (25 mm)
View Details
Polyester High Temperature Masking Discs - POLY-DOT-.375 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details