TransPak 3/4" x 60 yds. - Intertape - PG501 Masking Tape T934501

Description
For medium masking and packaging applications. Full natural rubber-based platform with moisture resistant adhesive and backing. 19 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 9% elongation at break. Up to 200?? F. for 30 minutes.
Description
For medium masking and packaging applications. Full natural rubber-based platform with moisture resistant adhesive and backing. 19 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 9% elongation at break. Up to 200?? F. for 30 minutes.

Suppliers

Company
Product
Description
Supplier Links
3/4
San Jose, CA, USA
3/4" x 60 yds. - Intertape - PG501 Masking Tape
T934501
3/4" x 60 yds. - Intertape - PG501 Masking Tape T934501
For medium masking and packaging applications. Full natural rubber-based platform with moisture resistant adhesive and backing. 19 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 9% elongation at break. Up to 200?? F. for 30 minutes.

For medium masking and packaging applications.

  • Full natural rubber-based platform with moisture resistant adhesive and backing.
  • 19 pounds per inch of width tensile strength.
  • 30 ounces per inch of width adhesion to steel.
  • 9% elongation at break.
  • Up to 200?? F. for 30 minutes.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T934501
Product Name 3/4" x 60 yds. - Intertape - PG501 Masking Tape
Thickness 0.0065 inches (0.1651 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Heal seal Tape series - PI5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 2.76E-4 inches (0.0070 mm)
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details