TransPak 2" x 36 yds. Red - Solid Vinyl Safety Tape T9236R

Description
Heavy-duty vinyl tape resists oil, grease, moisture, solvents and scuffs. Danger/Fire Protection - Red. 6.0 Mil.
Description
Heavy-duty vinyl tape resists oil, grease, moisture, solvents and scuffs. Danger/Fire Protection - Red. 6.0 Mil.

Suppliers

Company
Product
Description
Supplier Links
2
San Jose, CA, USA
2" x 36 yds. Red - Solid Vinyl Safety Tape
T9236R
2" x 36 yds. Red - Solid Vinyl Safety Tape T9236R
Heavy-duty vinyl tape resists oil, grease, moisture, solvents and scuffs. Danger/Fire Protection - Red. 6.0 Mil.

Heavy-duty vinyl tape resists oil, grease, moisture, solvents and scuffs.

  • Danger/Fire Protection - Red.
  • 6.0 Mil.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T9236R
Product Name 2" x 36 yds. Red - Solid Vinyl Safety Tape
Features Reflective
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details