TransPak 1" x 60 yds. - 3M - 214 Masking Tape T935214

Description
The lack of sulphur in the formulation of this tape prevents staining especially on silver and copper surfaces. Creped paper treated with a quality saturant to prevent solvent penetration. Firm synthetic rubber resin adhesive. Withstands bake cycles of up to 350 degrees F. for one hour. Elongation at break 9%. Data Sheet
Description
The lack of sulphur in the formulation of this tape prevents staining especially on silver and copper surfaces. Creped paper treated with a quality saturant to prevent solvent penetration. Firm synthetic rubber resin adhesive. Withstands bake cycles of up to 350 degrees F. for one hour. Elongation at break 9%. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
1
San Jose, CA, USA
1" x 60 yds. - 3M - 214 Masking Tape
T935214
1" x 60 yds. - 3M - 214 Masking Tape T935214
The lack of sulphur in the formulation of this tape prevents staining especially on silver and copper surfaces. Creped paper treated with a quality saturant to prevent solvent penetration. Firm synthetic rubber resin adhesive. Withstands bake cycles of up to 350 degrees F. for one hour. Elongation at break 9%. Data Sheet

The lack of sulphur in the formulation of this tape prevents staining especially on silver and copper surfaces.

  • Creped paper treated with a quality saturant to prevent solvent penetration.
  • Firm synthetic rubber resin adhesive.
  • Withstands bake cycles of up to 350 degrees F. for one hour.
  • Elongation at break 9%.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T935214
Product Name 1" x 60 yds. - 3M - 214 Masking Tape
Thickness 0.0067 inches (0.1702 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details
Masking Tapes - 677033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Bronze
Width 1.89 inches (48 mm)
Thickness 0.0016 inches (0.0410 mm)
View Details
Crepe Paper Masking Tape - COLONIAL - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0062 inches (0.1575 mm)
Adhesive Crepe Paper
View Details