TransPak 1" x 60 yds. - Intertape - PG16 Masking Tape T93516

Description
A general purpose High Temperature Masking Tape. Designed for applications where clean removal is required. Suitable for most paint masking applications. 25 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 8.5% elongation at break. Up to 325?? F. for 20-40 minutes. Solvent natural rubber adhesive.
Description
A general purpose High Temperature Masking Tape. Designed for applications where clean removal is required. Suitable for most paint masking applications. 25 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 8.5% elongation at break. Up to 325?? F. for 20-40 minutes. Solvent natural rubber adhesive.

Suppliers

Company
Product
Description
Supplier Links
1
San Jose, CA, USA
1" x 60 yds. - Intertape - PG16 Masking Tape
T93516
1" x 60 yds. - Intertape - PG16 Masking Tape T93516
A general purpose High Temperature Masking Tape. Designed for applications where clean removal is required. Suitable for most paint masking applications. 25 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 8.5% elongation at break. Up to 325?? F. for 20-40 minutes. Solvent natural rubber adhesive.

A general purpose High Temperature Masking Tape.

  • Designed for applications where clean removal is required.
  • Suitable for most paint masking applications.
  • 25 pounds per inch of width tensile strength.
  • 30 ounces per inch of width adhesion to steel.
  • 8.5% elongation at break.
  • Up to 325?? F. for 20-40 minutes.
  • Solvent natural rubber adhesive.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T93516
Product Name 1" x 60 yds. - Intertape - PG16 Masking Tape
Thickness 0.0067 inches (0.1702 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Masking Tapes - 677029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Yellow
Width 1.89 inches (48 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-1/2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.5000 inches (12.7 mm)
Carrier / Backing Polyester
View Details