TransPak 3/4" x 60 yds. - 3M - 231 Masking Tape T934231

Description
Premium high performance crepe masking tape designed specifically for the professional painter. Rubber adhesive sticks easily and allows for fast application. Good holding power that resists lifting or curling. Adhesion to steel 38 oz. per inch of width. Tensile strength 28 lbs. per inch of width. Elongation at break 10%. Temperature range 300 F for up to 30 minutes. Data Sheet
Description
Premium high performance crepe masking tape designed specifically for the professional painter. Rubber adhesive sticks easily and allows for fast application. Good holding power that resists lifting or curling. Adhesion to steel 38 oz. per inch of width. Tensile strength 28 lbs. per inch of width. Elongation at break 10%. Temperature range 300 F for up to 30 minutes. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
3/4
San Jose, CA, USA
3/4" x 60 yds. - 3M - 231 Masking Tape
T934231
3/4" x 60 yds. - 3M - 231 Masking Tape T934231
Premium high performance crepe masking tape designed specifically for the professional painter. Rubber adhesive sticks easily and allows for fast application. Good holding power that resists lifting or curling. Adhesion to steel 38 oz. per inch of width. Tensile strength 28 lbs. per inch of width. Elongation at break 10%. Temperature range 300 F for up to 30 minutes. Data Sheet

Premium high performance crepe masking tape designed specifically for the professional painter.

  • Rubber adhesive sticks easily and allows for fast application.
  • Good holding power that resists lifting or curling.
  • Adhesion to steel 38 oz. per inch of width.
  • Tensile strength 28 lbs. per inch of width.
  • Elongation at break 10%.
  • Temperature range 300 F for up to 30 minutes.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T934231
Product Name 3/4" x 60 yds. - 3M - 231 Masking Tape
Thickness 0.0076 inches (0.1930 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 1846800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Beige
Width 1.5 inches (38 mm)
View Details
CushionmountT Process Printing Tape - 1120-20 - Budnick Converting, Inc.
Specs
Type CushionmountT Process Printing Tape
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details