TransPak 1/2" x 60 yds. - 3M - 2380 Masking Tape T9332380

Description
Smooth, strong mini-crepe is treated with a heat and solvent resistant saturant suitable for most paint masking applications. Designed for industrial use where a good paint line is desired. Suitable drying conditions range from air dry to oven bake temperatures. 27 pounds per inch of width tensile strength. 43 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 325?? F. for 30 minutes. Data Sheet
Description
Smooth, strong mini-crepe is treated with a heat and solvent resistant saturant suitable for most paint masking applications. Designed for industrial use where a good paint line is desired. Suitable drying conditions range from air dry to oven bake temperatures. 27 pounds per inch of width tensile strength. 43 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 325?? F. for 30 minutes. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
1/2
San Jose, CA, USA
1/2" x 60 yds. - 3M - 2380 Masking Tape
T9332380
1/2" x 60 yds. - 3M - 2380 Masking Tape T9332380
Smooth, strong mini-crepe is treated with a heat and solvent resistant saturant suitable for most paint masking applications. Designed for industrial use where a good paint line is desired. Suitable drying conditions range from air dry to oven bake temperatures. 27 pounds per inch of width tensile strength. 43 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 325?? F. for 30 minutes. Data Sheet

Smooth, strong mini-crepe is treated with a heat and solvent resistant saturant suitable for most paint masking applications.

  • Designed for industrial use where a good paint line is desired.
  • Suitable drying conditions range from air dry to oven bake temperatures.
  • 27 pounds per inch of width tensile strength.
  • 43 ounces per inch of width adhesion to steel.
  • 10% elongation at break.
  • Up to 325?? F. for 30 minutes.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T9332380
Product Name 1/2" x 60 yds. - 3M - 2380 Masking Tape
Thickness 0.0075 inches (0.1905 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Masking Tapes - 677039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Amber
Adhesive Silicone
View Details
Polyester High Temperature Masking Tape - MCT-620-2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2 inches (50.8 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details