TransPak 1/2" x 60 yds. - 3M - 2307 Masking Tape T9332307

Description
General purpose masking tape for holding, bundling, sealing or general paint masking. Natural colored crepe paper with a rubber based adhesive. Good holding power to help resist lifting or curling. 20 pounds per inch of width tensile strength. 32 ounces per inch of width adhesion to steel. 9% elongation at break. Up to 200?? F. for 1 hour. Data Sheet
Description
General purpose masking tape for holding, bundling, sealing or general paint masking. Natural colored crepe paper with a rubber based adhesive. Good holding power to help resist lifting or curling. 20 pounds per inch of width tensile strength. 32 ounces per inch of width adhesion to steel. 9% elongation at break. Up to 200?? F. for 1 hour. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
1/2
San Jose, CA, USA
1/2" x 60 yds. - 3M - 2307 Masking Tape
T9332307
1/2" x 60 yds. - 3M - 2307 Masking Tape T9332307
General purpose masking tape for holding, bundling, sealing or general paint masking. Natural colored crepe paper with a rubber based adhesive. Good holding power to help resist lifting or curling. 20 pounds per inch of width tensile strength. 32 ounces per inch of width adhesion to steel. 9% elongation at break. Up to 200?? F. for 1 hour. Data Sheet

General purpose masking tape for holding, bundling, sealing or general paint masking.

  • Natural colored crepe paper with a rubber based adhesive.
  • Good holding power to help resist lifting or curling.
  • 20 pounds per inch of width tensile strength.
  • 32 ounces per inch of width adhesion to steel.
  • 9% elongation at break.
  • Up to 200?? F. for 1 hour.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T9332307
Product Name 1/2" x 60 yds. - 3M - 2307 Masking Tape
Thickness 0.0052 inches (0.1321 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
General Purpose Temp Surface Protection Tape - 15CV825 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0015 inches (0.0381 mm)
View Details