TransPak 2" x 36 yds. White - Solid Vinyl Safety Tape T9236W

Description
Heavy-duty vinyl tape resists oil, grease, moisture, solvents and scuffs. Boundaries/Housekeep ing - White 6.0 Mil.
Description
Heavy-duty vinyl tape resists oil, grease, moisture, solvents and scuffs. Boundaries/Housekeep ing - White 6.0 Mil.

Suppliers

Company
Product
Description
Supplier Links
2
San Jose, CA, USA
2" x 36 yds. White - Solid Vinyl Safety Tape
T9236W
2" x 36 yds. White - Solid Vinyl Safety Tape T9236W
Heavy-duty vinyl tape resists oil, grease, moisture, solvents and scuffs. Boundaries/Housekeep ing - White 6.0 Mil.

Heavy-duty vinyl tape resists oil, grease, moisture, solvents and scuffs.

  • Boundaries/Housekeeping - White
  • 6.0 Mil.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T9236W
Product Name 2" x 36 yds. White - Solid Vinyl Safety Tape
Features Reflective
Unlock Full Specs
to access all available technical data

Similar Products

Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2 inches (50.8 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details