TransPak 1/2" x 60 yds. - 3M - 218 Masking Tape T933218

Description
A high performance film backed tape with low profile and high adhesion to achieve excellent paint lines. Polypropylene plastic film tape. Rubber adhesive. Solvent and moisture resistant. Resists baking temperatures up to 250 degrees F. for 30 minutes. Data Sheet
Description
A high performance film backed tape with low profile and high adhesion to achieve excellent paint lines. Polypropylene plastic film tape. Rubber adhesive. Solvent and moisture resistant. Resists baking temperatures up to 250 degrees F. for 30 minutes. Data Sheet

Suppliers

Company
Product
Description
Supplier Links
1/2
San Jose, CA, USA
1/2" x 60 yds. - 3M - 218 Masking Tape
T933218
1/2" x 60 yds. - 3M - 218 Masking Tape T933218
A high performance film backed tape with low profile and high adhesion to achieve excellent paint lines. Polypropylene plastic film tape. Rubber adhesive. Solvent and moisture resistant. Resists baking temperatures up to 250 degrees F. for 30 minutes. Data Sheet

A high performance film backed tape with low profile and high adhesion to achieve excellent paint lines.

  • Polypropylene plastic film tape.
  • Rubber adhesive.
  • Solvent and moisture resistant.
  • Resists baking temperatures up to 250 degrees F. for 30 minutes.
  • Data Sheet
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T933218
Product Name 1/2" x 60 yds. - 3M - 218 Masking Tape
Thickness 0.0050 inches (0.1270 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Cover wrapping tape series - Foamed PP200 - Oak-Trees, Inc.
Specs
Features Electrically Conductive / Anti-Static
Width 0.1575 to 2.36 inches (4 to 60 mm)
Thickness 0.0079 inches (0.2000 mm)
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details