TransPak 3/4" x 60 yds. - Intertape - PG16 Masking Tape T93416

Description
A general purpose High Temperature Masking Tape. Designed for applications where clean removal is required. Suitable for most paint masking applications. 25 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 8.5% elongation at break. Up to 325?? F. for 20-40 minutes. Solvent natural rubber adhesive.
Description
A general purpose High Temperature Masking Tape. Designed for applications where clean removal is required. Suitable for most paint masking applications. 25 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 8.5% elongation at break. Up to 325?? F. for 20-40 minutes. Solvent natural rubber adhesive.

Suppliers

Company
Product
Description
Supplier Links
3/4
San Jose, CA, USA
3/4" x 60 yds. - Intertape - PG16 Masking Tape
T93416
3/4" x 60 yds. - Intertape - PG16 Masking Tape T93416
A general purpose High Temperature Masking Tape. Designed for applications where clean removal is required. Suitable for most paint masking applications. 25 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 8.5% elongation at break. Up to 325?? F. for 20-40 minutes. Solvent natural rubber adhesive.

A general purpose High Temperature Masking Tape.

  • Designed for applications where clean removal is required.
  • Suitable for most paint masking applications.
  • 25 pounds per inch of width tensile strength.
  • 30 ounces per inch of width adhesion to steel.
  • 8.5% elongation at break.
  • Up to 325?? F. for 20-40 minutes.
  • Solvent natural rubber adhesive.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T93416
Product Name 3/4" x 60 yds. - Intertape - PG16 Masking Tape
Thickness 0.0067 inches (0.1702 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - e-PTFE 20 0.7 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 7.87E-4 inches (0.0200 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Masking Tapes - 1846801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 2.95 inches (75 mm)
View Details
Double Coated Polyester Film - 333 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Double Coated Polyester Film
Thickness 0.0047 inches (0.1194 mm)
Adhesive PET - Polyester
View Details