TransPak 1/2" x 60 yds. - Intertape - PG56 Masking Tape T93356

Description
Great for use in any medium temperature application. Temperature resistant to 250 degrees F. for up to 30 minutes. Stain resistant. Will remove when warm. 26 pounds per inch tensile strength. 33 ounces per inch adhesion to steel. 9% elongation at break.
Description
Great for use in any medium temperature application. Temperature resistant to 250 degrees F. for up to 30 minutes. Stain resistant. Will remove when warm. 26 pounds per inch tensile strength. 33 ounces per inch adhesion to steel. 9% elongation at break.

Suppliers

Company
Product
Description
Supplier Links
1/2
San Jose, CA, USA
1/2" x 60 yds. - Intertape - PG56 Masking Tape
T93356
1/2" x 60 yds. - Intertape - PG56 Masking Tape T93356
Great for use in any medium temperature application. Temperature resistant to 250 degrees F. for up to 30 minutes. Stain resistant. Will remove when warm. 26 pounds per inch tensile strength. 33 ounces per inch adhesion to steel. 9% elongation at break.

Great for use in any medium temperature application.

  • Temperature resistant to 250 degrees F. for up to 30 minutes.
  • Stain resistant.
  • Will remove when warm.
  • 26 pounds per inch tensile strength.
  • 33 ounces per inch adhesion to steel.
  • 9% elongation at break.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Tapes
Product Number T93356
Product Name 1/2" x 60 yds. - Intertape - PG56 Masking Tape
Thickness 0.0064 inches (0.1626 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
PTFE Tpae series - e-PTFE 50 0.5 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details