TransPak 2" x 110 yds. Tan - Intertape - 500 Carton Sealing Tape T902500T

Description
Super strong and aggressive Natural Rubber Carton Sealing Tape. Natural Rubber Carton Sealing Tape provides the most consistent reliable box closure and the most aggressive adhesive of any pressure sensitive tape. Natural Rubber quickly penetrates and grips corrugated saving "rub down" time. Moisture resistant tape tolerates humid and damp conditions. Natural Rubber Tape has the largest application temperature range 0?? - 150?? F. Polypropylene film backing. Tensile strength 23 pounds per inch of width. Carton Sealing Tape Dispensers
Description
Super strong and aggressive Natural Rubber Carton Sealing Tape. Natural Rubber Carton Sealing Tape provides the most consistent reliable box closure and the most aggressive adhesive of any pressure sensitive tape. Natural Rubber quickly penetrates and grips corrugated saving "rub down" time. Moisture resistant tape tolerates humid and damp conditions. Natural Rubber Tape has the largest application temperature range 0?? - 150?? F. Polypropylene film backing. Tensile strength 23 pounds per inch of width. Carton Sealing Tape Dispensers

Suppliers

Company
Product
Description
Supplier Links
2
San Jose, CA, USA
2" x 110 yds. Tan - Intertape - 500 Carton Sealing Tape
T902500T
2" x 110 yds. Tan - Intertape - 500 Carton Sealing Tape T902500T
Super strong and aggressive Natural Rubber Carton Sealing Tape. Natural Rubber Carton Sealing Tape provides the most consistent reliable box closure and the most aggressive adhesive of any pressure sensitive tape. Natural Rubber quickly penetrates and grips corrugated saving "rub down" time. Moisture resistant tape tolerates humid and damp conditions. Natural Rubber Tape has the largest application temperature range 0?? - 150?? F. Polypropylene film backing. Tensile strength 23 pounds per inch of width. Carton Sealing Tape Dispensers

Super strong and aggressive Natural Rubber Carton Sealing Tape.

  • Natural Rubber Carton Sealing Tape provides the most consistent reliable box closure and the most aggressive adhesive of any pressure sensitive tape.
  • Natural Rubber quickly penetrates and grips corrugated saving "rub down" time.
  • Moisture resistant tape tolerates humid and damp conditions.
  • Natural Rubber Tape has the largest application temperature range 0?? - 150?? F.
  • Polypropylene film backing.
  • Tensile strength 23 pounds per inch of width.
  • Carton Sealing Tape Dispensers
Supplier's Site

Technical Specifications

  TransPak
Product Category Specialty Tapes
Product Number T902500T
Product Name 2" x 110 yds. Tan - Intertape - 500 Carton Sealing Tape
Thickness 0.0019 inches (0.0483 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Materials of Construction Cloth / Fabric; Fiberglass / Glass
Adhesive Pressure Sensitive (optional feature)
Features Dielectric / Insulating; Thermally Insulating
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Materials of Construction Rubber; Silicone
Adhesive Fusible
Application Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors
View Details
Proprietary Filled PTFE Tape Liner with Fiberglass Backing - HPF™ - GGB
Specs
Materials of Construction Plastic / Polymer; PTFE
View Details
High Tack Double Coated Film Tape - 442KW - Budnick Converting, Inc.
Specs
Materials of Construction Polyester; Plastic / Polymer
Adhesive PET - Polyester
Thickness 0.0040 inches (0.1016 mm)
View Details