Custom Made Boxes, Inc. Datasheets for Industrial Tapes
Industrial tapes are used for adhesive bonding, thread sealing, masking, packaging, wrapping, electrical insulation, ESD control and other specialized applications.
Industrial Tapes: Learn more
| Product Name | Notes |
|---|---|
| Aggressive adhesive holds tightly and backing conforms to the rough surface. Strong waterproof backing for long term resistance to wear, abrasion, moisture, and weathering. Tears easily straight across and down... | |
| Aggressive adhesive yet light weight makes this tape ideal for carton sealing applications providing cost savings in shipping versus heavier flatback tapes. Stronger than masking tape. Easy application - just... | |
| Aggressively bonds to corrugated cartons, even in dusty or dirty environments. Totally biodegradable tape is 100% recyclable and repulpable. Water Activated - Non-Reinforced. Provides secure closure for inner packing and... | |
| An all around performer for jobs ranging from containment sealing to masking for sandblast overspray protection. Natural rubber adhesive grips on contact to many surfaces. Waterproof backing resists wear, abrasion,... | |
| Attach and reattach products quickly and easily with this self-adhesive hook and loop fastening system. All include both hook and loop. Industrial strips are waterproof for indoor/outdoor use. | |
| Attach and reattach products quickly and easily with this self-adhesive hook and loop fastening system. All include both hook and loop. Waterproof for indoor/outdoor use. 200 dots per case. | |
| Attach and reattach products quickly and easily with this self-adhesive hook and loop fastening system. Hook and loop dots sold separately. | |
| Attach and reattach products quickly and easily with this self-adhesive hook and loop fastening system. Hook and loop dots sold separately. 1,028 dots per case. | |
| Attach and reattach products quickly and easily with this self-adhesive hook and loop fastening system. Hook and loop dots sold separately. 1,440 dots per case. | |
| Attach and reattach products quickly and easily with this self-adhesive hook and loop fastening system. Hook and loop dots sold separately. 900 dots per case. | |
| Attach and reattach products quickly and easily with this self-adhesive hook and loop fastening system. Hook and loop strips available separately. | |
| Bonds instantly to all corrugated carton surfaces and generates an immediate tamper-evident bond. Consistent adhesive, coating and lamination. Paper moisturizer reduces curl, increases tape stretch and makes tape more flexible. | |
| Bonds instantly to all corrugated carton surfaces and generates an immediate tamper-evident bond. Extra strong fiberglass yarns are bonded between sheets of paper to provide an extra margin of strength. | |
| Colored Cloth Duct Tape is great for color coding. Economical all-purpose duct tape. Poly coated cloth tape. High tack rubber adhesive. Moisture resistant. | |
| Easy to use Bag Tapers close bags in seconds. Simply twist neck of bag closed and move through slot. 3/8" wide throat. All steel construction. Tapers have pre-drilled holes for... | |
| Easy to use Bag Tapers close bags in seconds. Simply twist neck of bag closed and move through slot. 3/8" wide throat. Stainless steel construction. Tapers have pre-drilled holes for... | |
| Easy to use Bag Tapers close bags in seconds. Simply twist neck of bag closed and move through slot. 5/8" wide throat for closing thicker bags. All steel construction. Tapers... | |
| Features strong poly coated cloth backing with a high tack rubber adhesive. Provides an excellent moisture barrier. Use when a significant level of tensile and tear strength are required. Meets... | |
| Heavy-duty vinyl tape resists oil, grease, moisture, solvents and scuffs. Boundaries/Housekeep ing - Black/White. 7.0 Mil. | |
| Heavy-duty vinyl tape resists oil, grease, moisture, solvents and scuffs. Boundaries/Housekeep ing - Black 6.0 Mil. | |
| Heavy-duty vinyl tape resists oil, grease, moisture, solvents and scuffs. Boundaries/Housekeep ing - Blue 6.0 Mil. | |
| Heavy-duty vinyl tape resists oil, grease, moisture, solvents and scuffs. Boundaries/Housekeep ing - Purple. 6.0 Mil. | |
| Heavy-duty vinyl tape resists oil, grease, moisture, solvents and scuffs. Boundaries/Housekeep ing - White 6.0 Mil. | |
| Heavy-duty vinyl tape resists oil, grease, moisture, solvents and scuffs. Caution/Physical Hazard - Black/Yellow. 7.0 Mil. | |
| Heavy-duty vinyl tape resists oil, grease, moisture, solvents and scuffs. Caution/Physical Hazard - Yellow. 6.0 Mil. | |
| Heavy-duty vinyl tape resists oil, grease, moisture, solvents and scuffs. Danger/Fire Protection - Red. 6.0 Mil. | |
| Heavy-duty vinyl tape resists oil, grease, moisture, solvents and scuffs. Danger/Fire Protection - Red/White. 7.0 Mil. | |
| Heavy-duty vinyl tape resists oil, grease, moisture, solvents and scuffs. First Aid/Safety Equipment - Green. 6.0 Mil. | |
| Heavy-duty vinyl tape resists oil, grease, moisture, solvents and scuffs. First Aid/Safety Equipment - Green/White. 7.0 Mil. | |
| Heavy-duty vinyl tape resists oil, grease, moisture, solvents and scuffs. Hazard/Biohazard - Orange. 6.0 Mil. | |
| High temperature resistance and long lasting, easy release performance on heat sealing equipment. Features excellent anti-stick properties. Silicone adhesive provides a high temperature release surface for protection and insulation. Woven... | |
| High-performance, transparent tape featuring a high-tack adhesive. Offers excellent adhesion, dispensing and handling properties. Rubber resin adhesive. Immediate adhesion to a variety of substrates. Dimensionally stable on applications up to... | |
| Highly durable, non-corroding tape maintains superior conspicuity with a bright white appearance during the day and high reflectivity at night. Six times brighter than conventional markings. Highly durable and non-corroding. | |
| Ideal for color coding, sealing, splicing and patching. Easy to apply which creates minimal downtime of production area. Durable vinyl backing resists abrasion, scuffing, moisture, weathering acids and alkaline chemicals... | |
| Ideal for retail and non-critical applications. Utility grade. 18 pounds per inch of width tensile strength. 44 ounces per inch of width adhesion to steel. 18% elongation at break. Natural... | |
| Ideal for sealing, holding, marking and other light-duty applications. Resists moisture for reliable tape performance in moist or humid environments. Synthetic rubber pressure sensitive adhesive sticks on contact to metal,... | |
| Ideal for splicing webs or package sealing. Meets U.S. Postal and UPS shipping requirements. Stronger than masking tape. Easy application - just tear and apply by hand. No water or... | |
| Low curling, highly conformable flatback designed for carton sealing and splicing. Provides a quick, positive seal under a wide range of temperature and humidity conditions. Stronger than masking tape. Easy... | |
| Non-stick surface protects heat sealing equipment and saves clean-up time. General purpose protection for hot wire contacts. Features anti-stick properties. For use with heat sealing machines, ironing and pressing equipment. | |
| Paper backed "flatback" tape provides a quick, positive seal under a wide range of temperature and humidity conditions. Uniquely colored flatback matches most corrugated cartons. Stronger than masking tape. Easy... | |
| Premium transparent tape with a glossy finish. Excellent multi-purpose tape. Use for gift wrapping, combining, attaching and miscellaneous store use. Acrylic adhesive. Resists splitting and tearing. Easy to handle and... | |
| Pressure sensitive Bag Tape seals poly bags fast. Choose different colors to code merchandise. Strong 2.4 Mil tape. Works on standard bag tape dispensers. | |
| Removes cleanly for up to six months from most opaque surfaces even after exposure to sunlight and temperature extremes. Stays on for up to one year without deterioration even outdoors. | |
| Replacement Blades for cutting tape. Use these replacement blades for taper stock number TDPRODWN. For replacement bag trimming blades, use stock number TDPRODEB3. Available in cases of 10. | |
| Replacement Blades for cutting tape. Use these replacement blades for taper stock numbers TDPRODHD and TDPRODSS. For replacement bag trimming blades, use stock number TDPRODEB3. Available in cases of 10. | |
| Replacement Blades for trimming bags. Use these replacement trimming blades for taper stock numbers TDPRODHD, TDPRODSS and TDPRODWN. For replacement tape cutting blades, use stock numbers TDPRODEB1 or TDPRODEB2. Available... | |
| Rugged, flexible tape adheres securely and removes cleanly from most surfaces for a wide variety of applications. Adheres to many surfaces. Strong embossed vinyl backing seals out dust, dirt and... | |
| Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. | |
| The fastest, easiest way to bundle wires, cords etc. Hook on one side, loop on the other. Straps securely attach to themselves. | |
| The general contractor's duct tape of choice. Medium grade for wrapping and sealing applications. Aggressive adhesive for high performance applications.. 20 pounds per inch of width tensile strength. 54 ounces... | |
| The maintenance shop duct tape. Ideal for shop floor applications from machine repair to leak sealing. 20 pounds per inch of width tensile strength. 54 ounces per inch of width... | |
| The versatile, practical choice for a variety of general use applications. Conforms to many smooth, contoured, and lightly textured surfaces. Resists moisture; works well in moist or humid environments. Sticks... | |
| The very best tape for the office. Disappears on paper and wont show on copies. Pulls off the roll smoothly and cuts easily. Resists yellowing, splitting and tearing. Easy to... | |
| This tape features a bleached flatback backing which resists edge tearing. Performs well as a low temperature splicing tape. Meets government specs. CID-A-A-1683 and D5486 Type V. Stronger than masking... | |
| This tape works well for splicing linear boards, bundling, holding and packaging application. This tape has good backing strength and is resistant to moist conditions. Tape may be machine dispensed... | |
| Transparent tape coated with permanent adhesive on both sides. Usable right off the roll with no liner to remove. Pulls off the roll smoothly and cuts easily. Photo safe and... | |
| Use for conformable bundling, sealing in moist and humid conditions or for general temporary repairs. Adheres to many surfaces. Strong moisture resistant backing for long term performance in moist and... | |
| Use for holding, splicing or masking applications where high adhesion strength, high temperature capability and high backing strength are required. Resistant to moist conditions. Withstands bake cycle of 300 degrees... | |
| Use for masking, bundling, holding and splicing operations needing colors for identification. Adheres to a variety of paper, film, fabric and yarn surfaces. Printable with standard flexographic inks and is... | |
| Use for splicing, bundling, holding, fastening, tabbing and packaging applications. Unbleached kraft paper backing. Good backing strength and resistant to moist conditions. Can be machine dispensed. 3% elongation at break. | |
| Use to apply Safety/Aisle marking tape to floor. Releases tape smoothly. | |
| Use to identify and mark traffic areas and physical hazards. Easy to apply which creates minimal downtime of production area. Durable vinyl backing resists abrasion, scuffing, moisture, weathering acids and... | |
| Use to mask windows and doors during masonry and stucco/plastering jobs. Holds poly sheeting to rough surfaces like brick. Holds tightly for multiple days to help save time and money; |