Custom Made Boxes, Inc. Datasheets for Shrink Wrap and Stretch Films
Shrink wrap and stretch films are used to hold items together in packaging and palleting applications.
Shrink Wrap and Stretch Films: Learn more
| Product Name | Notes |
|---|---|
| Blown film is puncture resistant and is great for irregular loads. Film provides excellent cling to itself, not to products. Superior stabilization on loads. Performs in temperatures down to -5° | |
| Blown film is puncture resistant and is great for irregular loads. Opaque film completely conceals your shipments. Film provides excellent cling to itself, not to products. Superior stabilization on loads. | |
| Blown Stretch Film is great for wrapping irregular loads. Film conceals shipments in one pass. Puncture and tear resistant. Excellent cling provides great stabilization of loads. Works well in temperatures... | |
| Blown Stretch Film is great for wrapping irregular loads. Puncture and tear resistant. Excellent cling provides great stabilization of loads. Works well in temperatures down to -5° F. 120 Gauge... | |
| Blown Stretch Film is great for wrapping irregular loads. Puncture and tear resistant. Excellent cling provides great stabilization of loads. Works well in temperatures down to -5° F. 60 Gauge... | |
| Blown Stretch Film is great for wrapping irregular loads. Puncture and tear resistant. Excellent cling provides great stabilization of loads. Works well in temperatures down to -5° F. 70 Gauge... | |
| Blown Stretch Film is great for wrapping irregular loads. Puncture and tear resistant. Excellent cling provides great stabilization of loads. Works well in temperatures down to -5° F. 80 Gauge... | |
| Blown Stretch Film is great for wrapping irregular loads. Puncture and tear resistant. Excellent cling provides great stabilization of loads. Works well in temperatures down to -5° F. 90 Gauge... | |
| Bundling film features a built in handle so each roll is ready to use right out of the box. Easy to hold 1" diameter core. More economical and faster to... | |
| Bundling film is more economical and quicker to use than strapping or tape for combining items for shipment. Great for coding inventory or shipments. One plastic dispenser is included in... | |
| Bundling film is more economical and quicker to use than strapping or tape for combining items for shipment. One plastic dispenser is included in each case. Film will not leave... | |
| Cast Machine Stretch Film releases from the roll smoothly reducing warehouse noise up to 75%. Film stretches up to 250%. Ultra clear film makes bar codes and other important information... | |
| Cast Stretch Film releases from the roll smoothly reducing warehouse noise up to 75%. Film stretches up to 250%. Ultra clear film makes bar codes and other important information easy... | |
| Cast Stretch Film releases from the roll smoothly reducing warehouse noise up to 75%. Great for inventory control, carrier identification, or to call attention to shipments. Film stretches up to... | |
| Cast Stretch Film releases from the roll smoothly reducing warehouse noise up to 75%. Pink Anti-Static agent is incorporated into the film to protect shipments from static discharge. Film stretches... | |
| Dispensers make applying stretch film easier. Feature ball bearing tension control for even wrapping. Prevent friction on hands. Adjusts to accommodate various roll widths. Use with all hand stretch film... | |
| Excellent performance on all types of manual, semi-automatic and automatic equipment. Multi-layer, biaxially oriented shrink film requires no dwell time. High gloss appearance and excellent clarity. Puncture resistant. Works well... | |
| Extended Core acts as a built in handle so each roll is ready to use right out of the box. Easy to hold 1 1/2" diameter by 4 1/2" length... | |
| Extra plastic dispenser handles for Narrow Width Bundling Stretch Film. Designed to fit 3" core rolls. Reusable. Bundling Stretch Film sold separately. 4 per case. | |
| Goodwrappers Identi-Wrap boldly displays your special handling instructions. Simply wrap film around unitized product. Eliminates the need for labels. Patented Goodwrappers dispenser reduces friction on hands. Two dispensers are included... | |
| Goodwrappers stretch film system is the easiest and fastest way to hand wrap pallets. Black UVI film is opaque - can not see through. Great for outdoor storage. Puncture resistant... | |
| Goodwrappers stretch film system is the easiest and fastest way to hand wrap pallets. Puncture resistant blown film perfect for irregular loads. Built in disposable handles prevent friction on hands. | |
| Goodwrappers stretch film system is the easiest and fastest way to hand wrap pallets. Quiet , color-tinted cast stretch film is great for identifying, unitizing and stabilizing shipments. Colors are... | |
| Goodwrappers stretch film system is the easiest and fastest way to hand wrap pallets. Quiet and clear cast stretch film is best for uniform loads. Built in disposable handles prevent... | |
| Heavy-duty, high performance film provides is suitable for most difficult applications. Superior load retaining force firmly secures product, even under rugged transit conditions. Resists film width neckdown potentially reducing the... | |
| Keeps products secure while still allowing air flow. Commonly used in the food industry. Helps prevent condensation on loads. Allows for even ventilation so middle of load can maintain the... | |
| Light gauge shrink film conforms to irregularly shaped objects and replaces 60 gauge polyolefin film. Excellent performance at a lighter gauge for substantial cost savings. Uniquely versatile film operates on... | |
| Patented Goodwrappers dispenser reduces friction on hands. One dispenser is included in each case. Dispenser provides great tension control to save on film. Quiet and clear cast stretch film. | |
| Provides maximum load retention, reduces neckdown, maintains its coverage compared to wider, softer films and lowers your packaging costs. Retains a secure cling but eliminates the distracting noise many other... |