Custom Made Boxes, Inc. 3" x 60 yds. Slate Blue- 3M - 8979 Duct Tape T9888979B

Description
Removes cleanly for up to six months from most opaque surfaces even after exposure to sunlight and temperature extremes. Stays on for up to one year without deterioration even outdoors. Saves time of removing sticky residue. Strong waterproof backing resists wear, abrasion, moisture, and weathering. Aggressive adhesive for quick and reliable attachment. Data Sheet Brochure
Datasheet
Description
Removes cleanly for up to six months from most opaque surfaces even after exposure to sunlight and temperature extremes. Stays on for up to one year without deterioration even outdoors. Saves time of removing sticky residue. Strong waterproof backing resists wear, abrasion, moisture, and weathering. Aggressive adhesive for quick and reliable attachment. Data Sheet Brochure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Des Moines, IA, USA
3" x 60 yds. Slate Blue- 3M - 8979 Duct Tape
T9888979B
3" x 60 yds. Slate Blue- 3M - 8979 Duct Tape T9888979B
Removes cleanly for up to six months from most opaque surfaces even after exposure to sunlight and temperature extremes. Stays on for up to one year without deterioration even outdoors. Saves time of removing sticky residue. Strong waterproof backing resists wear, abrasion, moisture, and weathering. Aggressive adhesive for quick and reliable attachment. Data Sheet Brochure

Removes cleanly for up to six months from most opaque surfaces even after exposure to sunlight and temperature extremes.

  • Stays on for up to one year without deterioration even outdoors.
  • Saves time of removing sticky residue.
  • Strong waterproof backing resists wear, abrasion, moisture, and weathering.
  • Aggressive adhesive for quick and reliable attachment.
  • Data Sheet
  • Brochure
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Tapes
Product Number T9888979B
Product Name 3" x 60 yds. Slate Blue- 3M - 8979 Duct Tape
Color Slate Blue
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Premium Duct Tape - 345N - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0120 inches (0.3048 mm)
Adhesive Polyethylene Coated Cloth
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details