Custom Made Boxes, Inc. 1/4" x 36 yds.- 3M - 5453 PTFE Glass Cloth Tape T9615453

Description
High temperature resistance and long lasting, easy release performance on heat sealing equipment. Features excellent anti-stick properties. Silicone adhesive provides a high temperature release surface for protection and insulation. Woven glass cloth backing impregnated with PTFE (polytetrafluoroethy lene). The reinforcement provided by the woven glass cloth adds tensile strength and resistance to tears and punctures. Long lasting, easy release performance on heat sealing machines, ironing and pressing equipment. Data Sheet
Datasheet
Description
High temperature resistance and long lasting, easy release performance on heat sealing equipment. Features excellent anti-stick properties. Silicone adhesive provides a high temperature release surface for protection and insulation. Woven glass cloth backing impregnated with PTFE (polytetrafluoroethy lene). The reinforcement provided by the woven glass cloth adds tensile strength and resistance to tears and punctures. Long lasting, easy release performance on heat sealing machines, ironing and pressing equipment. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4
Des Moines, IA, USA
1/4" x 36 yds.- 3M - 5453 PTFE Glass Cloth Tape
T9615453
1/4" x 36 yds.- 3M - 5453 PTFE Glass Cloth Tape T9615453
High temperature resistance and long lasting, easy release performance on heat sealing equipment. Features excellent anti-stick properties. Silicone adhesive provides a high temperature release surface for protection and insulation. Woven glass cloth backing impregnated with PTFE (polytetrafluoroethy lene). The reinforcement provided by the woven glass cloth adds tensile strength and resistance to tears and punctures. Long lasting, easy release performance on heat sealing machines, ironing and pressing equipment. Data Sheet

High temperature resistance and long lasting, easy release performance on heat sealing equipment.

  • Features excellent anti-stick properties.
  • Silicone adhesive provides a high temperature release surface for protection and insulation.
  • Woven glass cloth backing impregnated with PTFE (polytetrafluoroethylene).
  • The reinforcement provided by the woven glass cloth adds tensile strength and resistance to tears and punctures.
  • Long lasting, easy release performance on heat sealing machines, ironing and pressing equipment.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Tapes
Product Number T9615453
Product Name 1/4" x 36 yds.- 3M - 5453 PTFE Glass Cloth Tape
Width 0.2500 inches (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Duct Tapes - 1467416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Silver
Width 1.97 inches (50 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2 inches (50.8 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details