Custom Made Boxes, Inc. Datasheets for Strapping and Filament Tapes
Strapping and filament tapes are strengthened with many woven filaments yarns embedded in the adhesive on the tape’s backing.
Strapping and Filament Tapes: Learn more
| Product Name | Notes |
|---|---|
| Adhesive quickly grabs corrugated surfaces. BOPP backed with fiberglass filaments. Adhesion to steel 49 ounces per inch. Thickness 4.2 Mil. Elongation at break 3%. Filament Tape Dispensers | |
| Bar codes, type and graphics show through this clear backed tape. Excellent for use in bundling or banding. Rubber resin adhesive bonds firmly to fibreboard and metal surfaces. Patented continuous... | |
| Clean removal adhesive resists residue on most surfaces. Frequently used in the appliance industry to hold doors and stationary parts during shipping. Easy to handle and dispense. Clear translucent backing... | |
| General purpose tape reinforced with continuous ribbing of polypropylene monofilaments for reliable strength. Specially formulated rubber resin adhesive bonds to metallic and fiberboard surfaces. Clear backing allows bar codes, type... | |
| Great scuff and abrasion resistance makes this tape widely used in the food packaging industry for carton sealing and palletizing. Polyester film backed tape. Adhesion to steel 36 ounces per... | |
| Heavy-duty thick polypropylene backing is easy to handle and dispense and provides excellent resistance to nicks, abrasion, moisture and chemicals. Specially formulated hot melt adhesive bonds with high initial adhesion,... | |
| High tensile strength allows use of less tape and lowers cost per application. Tough Scotchpro film backing protects filaments and adhesive to provide longer performance. Good handling characteristics save time... | |
| Ideal for palletizing, unitizing and bundling heavier products. Filament tape is strong yet flexible. Great for bundling shipments to save on freight. Strong adhesive tape holds products together better than... | |
| Ideal for palletizing, unitizing and strapping heavier products. BOPP backed tape with medium tensile strength. Adhesion to steel 49 ounces per inch. Thickness 4.2 Mil. Elongation at break 4%. Filament... | |
| Ideal for retail applications due to its elegant appearance. Polyester film backed tape. Adhesion 40 pounds per inch. Thickness 6.2 Mil. Elongation at break 4.0%. Filament Tape Dispensers | |
| Ideal for use in packaging and shipping. BOPP backed tape. Adhesion to steel 48 ounces per inch. Thickness 4.0 Mil. Elongation at break 3% Filament Tape Dispensers | |
| Strongest strapping tape for heavy-duty applications. Use for heavy-duty bundling of metal pipes, rods, conduit and lumber or for heavy-duty splicing in the paper industry. Heavy polyester backing reinforced with... | |
| Tape is reinforced along it's length with continuous glass yarn filaments to give very high tensile strength. Transparent Scotchpro film backing provides excellent abrasion, moisture and scuff resistance. Aggressive adhesive... | |
| Thin profile makes this tape great for medium to heavy-duty use on industrial packaging. Filament tape is strong yet flexible. Great for bundling shipments to save on freight. Strong adhesive... | |
| This Bi-Directional Filament Tape is reinforced along its length with continuous glass yarn filaments providing a very high tensile strength. Backing provides excellent abrasion, moisture and scuff resistance. Agressive adhesive... | |
| This multi-purpose tape is considered the industry workhorse. PET polyester film backed tape. Adhesion to steel 41 ounces per inch. Thickness 4.9 Mil. Elongation at break 3%. Filament Tape Dispensers... | |
| This tape can be easily printed on with marker, pen or rubber stamp. Paper backed medium strength filament tape. Adhesion to steel 75 ounces per inch. Thickness 8.6 Mil. Elongation... | |
| This tape is suited for light-duty applications such as reinforcing boxes and bundling light items. Holds with minimal rub-down. Clear Scothpro backing is scuff resistant. Adhesion to steel 60 ounces... | |
| This tape provides good holding with a minimal amount of tape. Features the Scotchpro polypropylene backing. Synthetic rubber adhesive sticks well to most surfaces. 6.0 Mil. 60 ounces per inch... | |
| Use for light-duty strapping and bundling. Rubber resin adhesive bonds well to fiberboard and metallic surfaces. Clear backing allows graphics, bar codes and type to show through. Resists nicks, abrasion,... | |
| Very high tensile strength for heavy-duty industrial applications. Polyester film backed tape. Adhesion to steel 36 ounces per inch. Thickness 8.5 Mil. 4.5% elongation at break. Filament Tape Dispensers | |
| White polypropylene tape with continuous glass filaments looks nice on white boxes. Specially formulated rubber resin adhesive bonds with good initial adhesion and high shear strength. Use for closing, reinforcing,... |