Custom Made Boxes, Inc. Datasheets for Protective Packaging
Protective packaging is packaging that is designed and constructed of materials to protect the goods from atmospheric, magnetic, electrostatic, vibration or shock damage. There are many different types of protective packaging including air pillows, angle or edge board, bubble wrap or foam packaging, partition, corrugated wrapping, cradle, foam-in-place, packaging insert, packing peanuts, panels, trays, and void fillers.
Protective Packaging: Learn more
| Product Name | Notes |
|---|---|
| Adhesive Air Bubble sticks directly to your product. Will not leave a residue on your product. Easy to apply and remove. Not recommended for use on wood surfaces. Perforated every... | |
| Air Cushioning Rolls to use with your MINI PAK'R machine. One roll of inflatable air cushioning film replaces 6 3/4 bags of 14 cubic foot loose fill! Air cushioning film... | |
| Air Foam cushioning in a convenient dispenser pack! Portable dispenser pack is great for workstation use. Light-weight foam keeps product protected and clean. Moisture resistant. Cross-perforated at 12" for easy... | |
| An Air Cushioning Roll to use with your MINI PAK'R machine. One roll of inflatable air cushioning film replaces 6 3/4 bags of 14 cubic foot loose fill! Air cushioning... | |
| Anti-static air foam in a convenient dispensing carton. Quality 1/8" pink anti-static foam. Cross-perforated every 12" for easy tear off. Portable around the workplace. Great for workstation use. | |
| Compact tabletop warmer requires little counter space. Preheat up to 15 bags simultaneously. | |
| Compact tabletop warmer requires little counter space. Preheat up to 31 bags simultaneously. | |
| Convenient dispensing packs for low volume or work station use. Dispensers are portable around the workplace. Perforated every 12" for easy tear off. | |
| Excellent anti-static bubble protection in an easy to use self-seal pouch. Self-Seal Bubble Pouches have a 1 1/2" lip and tape seal. Made with high slip 3/16" bubble. | |
| Foam in a Bag System. Easy to use, protective foam cushions in an instant! Chemicals are activated in the bag so no clean up is required. 25% more foam than... | |
| Foam in a Bag System. Easy to use, protective foam cushions in an instant! Chemicals are activated in the bag so no clean up is required. Bag #10. | |
| Foam in a Bag System. Easy to use, protective foam cushions in an instant! Chemicals are activated in the bag so no clean up is required. Bag #20. | |
| Foam in a Bag System. Easy to use, protective foam cushions in an instant! Chemicals are activated in the bag so no clean up is required. Bag #40. | |
| Foam in a Bag System. Easy to use, protective foam cushions in an instant! Chemicals are activated in the bag so no clean up is required. Bag #80. | |
| Foam rolls are cross-perforated every 12" for easy tear off. Light-weight protection. Foam absorbs shocks. Keeps products clean and mark free. Non-abrasive. Moisture resistant. | |
| Foam rolls are cross-perforated every 12" for easy tear off. Light-weight protection. Foam absorbs shocks. Keeps products clean and mark free. Non-abrasive. Moisture resistant. Pink Anti-Static foam protects sensitive electronic... | |
| Foam rolls are cross-perforated every 12" for easy tear off. Light-weight protection. Foam absorbs shocks. Keeps products clean and mark free. Non-abrasive. Moisture resistant. UPSable sized rolls. | |
| Make your own custom foam pouches. Cohesive foam only sticks to itself, not to your product. Set product on foam then fold and press sides for a custom fit. Will... | |
| Maximum protection in a lightweight, self-seal bag. Large 5/16" bubble provides extra cushioning. Convenient peel-and-seal closure secures contents within the bag. Great for shipping heavy and fragile items. Bubble is... | |
| No more wrapping! Simply insert product, peel tape and seal! Self-Seal Bubble Pouches have a 1 1/2" lip and tape seal. Made with high slip 3/16" bubble. | |
| No tape needed! Cohesive Air Bubble only sticks to itself - not to your products. Makes wrapping fast and easy. Will not leave a residue on your products. Perforated every... | |
| Non-abrasive, light-weight Air Foam is filled with thousands of cushioning air cells to protect your product. Shock absorbing foam protects delicate items. Provides light cushioning and surface protection. Moisture resistant. | |
| Non-abrasive, polyethylene air foam cut and sealed to form a convenient light-weight bag. Made from 1/8" polyethylene foam. Great for small parts protection. | |
| Nothing cushions like a blanket of air! Air bubble makes excellent cushioning and void-fill. Protects against shock, abrasion and vibration. Pink anti-static bubble provides both cushioning and static protection for... | |
| Nothing cushions like a blanket of air! Air bubble makes excellent cushioning and void-fill. Protects against shock, abrasion and vibration. Sold in 48" master bundles. | |
| Nothing cushions like a blanket of air! Air bubble makes excellent cushioning and void-fill. Protects against shock, abrasion and vibration. UPSable sized rolls. Sold in 48" master bundles. | |
| One machine quickly and easily makes different kinds of air cushioning as you need it! Compact and easy-to-use machine creates 25 feet of cushioning in one minute and fits on... | |
| Open End Flush Cut Bubble Pouches make packing easy. Reusable 3/16" bubble bags with flush cut open end. Great protection for odd shaped items. Bubble on the outside, smooth on... | |
| Pink anti-static bubble in a convenient dispensing carton. Provides cushioning and static protection for electronic components. Cross-perforated every 12". Completely portable around the workplace. | |
| Portable dispenser pack is great for work station use. Adhesive Air Bubble sticks directly to your product. Will not leave a residue on your product. Easy to apply and remove. | |
| Portable dispenser pack is great for work station use. No tape needed! Cohesive Air Bubble only sticks to itself - not to your products. Makes wrapping fast and easy. Will... | |
| Pre-cut polyethylene foam sheets save packing time. Light-weight 1/8" foam protection. Non-abrasive foam will not scratch or mark. Moisture resistant. Use to wrap small items. Also may be used as... | |
| Provides maximum bubble protection! 1/2" heavy-duty bubble safeguards against shock, abrasion and vibration. Recommended for shipping heavier items such as motors, machine parts and compressors. Ideal for long shipment cycles... | |
| Room Temperature Foam in a Bag System. Protect anything and everything, anywhere! No equipment required! Completely portable! Works the same as Instapak Quick without the need of a preheating warming... | |
| Same great bubble protection cross-perforated every 12" for easy tear off. Air bubble makes excellent cushioning and void-fill. Protects against shock, abrasion and vibration. Pink anti-static bubble provides both cushioning... | |
| Same great bubble protection cross-perforated every 12" for easy tear off. Air bubble makes excellent cushioning and void-fill. Protects against shock, abrasion and vibration. Sold in 48" master bundles. | |
| Same great bubble protection cross-perforated every 12" for easy tear off. Air bubble makes excellent cushioning and void-fill. Protects against shock, abrasion and vibration. UPSable sized rolls. Sold in 48"... |