Custom Made Boxes, Inc. 1" x 72 yds. White- 3M - 4932 VHB Tape VHB493201

Description
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to bond powder painted metal stiffeners or bond polypropylene and polystyrene. LSE adhesive on a firm foam. Use for polypropylene, polystyrene and coated metals. Tensile strength 100 lbs/in². Liner type 3 Mil 54# Kraft. Data Sheet Brochure
Description
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to bond powder painted metal stiffeners or bond polypropylene and polystyrene. LSE adhesive on a firm foam. Use for polypropylene, polystyrene and coated metals. Tensile strength 100 lbs/in². Liner type 3 Mil 54# Kraft. Data Sheet Brochure
Datasheet
Datasheet Summary
Powered by GS/AI

The 3M VHB Tape 4932 is a 1" x 72 yds white acrylic foam tape designed for strong bonding applications. It features a thickness of 0.72 mm and a foam density of 800 kg/m². The tape exhibits high peel adhesion to stainless steel, rated at 35 N/10mm, and demonstrates significant static shear strength, holding up to 1500 g at 20°C. It is resistant to various solvents, UV light, and temperature extremes, making it suitable for both interior and exterior applications. The ideal application temperature range is between 20°C and 40°C, and surfaces should be clean and dry for optimal adhesion. The shelf life is 24 months when stored properly. This tape is particularly effective for bonding low surface energy substrates such as polyethylene and polypropylene.

Datasheet Summary
Powered by GS/AI

The 3M VHB Tape 4932 is a 1" x 72 yds white acrylic foam tape designed for strong bonding applications. It features a thickness of 0.72 mm and a foam density of 800 kg/m². The tape exhibits high peel adhesion to stainless steel, rated at 35 N/10mm, and demonstrates significant static shear strength, holding up to 1500 g at 20°C. It is resistant to various solvents, UV light, and temperature extremes, making it suitable for both interior and exterior applications. The ideal application temperature range is between 20°C and 40°C, and surfaces should be clean and dry for optimal adhesion. The shelf life is 24 months when stored properly. This tape is particularly effective for bonding low surface energy substrates such as polyethylene and polypropylene.

Suppliers

Company
Product
Description
Supplier Links
1
Des Moines, IA, USA
1" x 72 yds. White- 3M - 4932 VHB Tape
VHB493201
1" x 72 yds. White- 3M - 4932 VHB Tape VHB493201
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to bond powder painted metal stiffeners or bond polypropylene and polystyrene. LSE adhesive on a firm foam. Use for polypropylene, polystyrene and coated metals. Tensile strength 100 lbs/in². Liner type 3 Mil 54# Kraft. Data Sheet Brochure

Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners.

  • Use to bond powder painted metal stiffeners or bond polypropylene and polystyrene.
  • LSE adhesive on a firm foam.
  • Use for polypropylene, polystyrene and coated metals.
  • Tensile strength 100 lbs/in².
  • Liner type 3 Mil 54# Kraft.
  • Data Sheet
  • Brochure
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Tapes
Product Number VHB493201
Product Name 1" x 72 yds. White- 3M - 4932 VHB Tape
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Sound & Vibration Damping Foil - 2552 - Budnick Converting, Inc.
Specs
Thickness 0.0150 inches (0.3810 mm)
Adhesive Aluminum
Peel 3.12 lbs/in (5.47 N/cm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details