Custom Made Boxes, Inc. 1 1/2" x 60 yds.- Intertape - 530 Flatback Tape T946530

Description
Aggressive adhesive yet light weight makes this tape ideal for carton sealing applications providing cost savings in shipping versus heavier flatback tapes. Stronger than masking tape. Easy application - just tear and apply by hand. No water or dispensers needed. Write directly on tape. Brown tape. 7% elongation at break. Solvent NR/SIS adhesive.
Description
Aggressive adhesive yet light weight makes this tape ideal for carton sealing applications providing cost savings in shipping versus heavier flatback tapes. Stronger than masking tape. Easy application - just tear and apply by hand. No water or dispensers needed. Write directly on tape. Brown tape. 7% elongation at break. Solvent NR/SIS adhesive.

Suppliers

Company
Product
Description
Supplier Links
1 1/2
Des Moines, IA, USA
1 1/2" x 60 yds.- Intertape - 530 Flatback Tape
T946530
1 1/2" x 60 yds.- Intertape - 530 Flatback Tape T946530
Aggressive adhesive yet light weight makes this tape ideal for carton sealing applications providing cost savings in shipping versus heavier flatback tapes. Stronger than masking tape. Easy application - just tear and apply by hand. No water or dispensers needed. Write directly on tape. Brown tape. 7% elongation at break. Solvent NR/SIS adhesive.

Aggressive adhesive yet light weight makes this tape ideal for carton sealing applications providing cost savings in shipping versus heavier flatback tapes.

  • Stronger than masking tape.
  • Easy application - just tear and apply by hand.
  • No water or dispensers needed.
  • Write directly on tape.
  • Brown tape.
  • 7% elongation at break.
  • Solvent NR/SIS adhesive.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Tapes
Product Number T946530
Product Name 1 1/2" x 60 yds.- Intertape - 530 Flatback Tape
Width 1.5 inches (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-1/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.2520 inches (6.4 mm)
Carrier / Backing Polyester
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details