Custom Made Boxes, Inc. Datasheets for Adhesive Tapes
Adhesive tapes are used to assemble materials or parts together using a sticky chemical bond. Adhesive tapes are made by coating a backing or carrier (paper, plastic film, cloth, foam or foil) with an adhesive on a web or roll coater.
Adhesive Tapes: Learn more
| Product Name | Notes |
|---|---|
| Acrylic tape is best for long term storage when shelf life is important. Excellent clarity. Acrylic adhesive retains its clarity over long periods of time. Will not yellow. Consistent smooth... | |
| Acrylic tape is best for long term storage when shelf life is important. Excellent clarity. Will not discolor with age. Application temperature range 32° - 140° F. | |
| Cold temperature biaxially-oriented polypropylene (BOPP) film carton sealing tape with specially designed pressure-sensitive hot melt adhesive. Offers secure holding power to cartons in cold and damp conditions. Complies with FDA... | |
| Easy unwind tape releases quietly when applied. Adheres well to cartons containing various levels of recycled content. Features smooth dispensing for easy handling. Ideal for wide temperature fluctuating environments. Tensile... | |
| Easy unwind tape releases quietly when applied. Excellent clarity. Will not discolor with age. Clear film is ideal for white cartons. Application temperature range 32° - 140° F. Data Sheet... | |
| Easy unwind tape releases quietly when applied. General purpose packaging tape. Performance over broad temperature ranges. Good closure for light-weight boxes exposed to minimal distribution hazards. Tensile strength 21 pounds... | |
| Easy unwind tape releases quietly when applied. Industrial packaging tape. Good aging in sunlight or fluorescent lighting. Designed for utility type applications on light to medium-weight boxes. Tensile strength 25... | |
| Finger touch application of general purpose pressure sensitive adhesive. Works best on smooth surfaces. Applies a precise strip of adhesive. Liner rewinds into the dispenser. 1" core size. Dispensers | |
| Finger touch application of general-purpose pressure sensitive adhesive. Medium-firm acrylic pressure-sensitive adhesive system features an excellent balance of good initial adhesion (quick stick) and good shear holding power. Aggressive, general... | |
| Finger touch application of heavy-duty pressure sensitive adhesive. Works best on smooth surfaces. Applies a precise strip of adhesive. Liner rewinds into the dispenser. 1" core size. Dispensers | |
| Finger touch application of premium pressure sensitive adhesive. Soft acrylic pressure-sensitive adhesive system features very high initial adhesion and good shear holding power to a wide variety of materials including... | |
| Finger touch application of repositionable pressure sensitive adhesive. Low-tack, repositionable acrylic pressure-sensitive adhesive on one side; medium-firm acrylic pressure-sensitive adhesive on the other. For quick, clean temporarily attachment. Allows removal... | |
| General purpose acrylic adhesive supported on a paper liner. Apply adhesive side down so the liner can be peeled off when needed. Works best on smooth surfaces. 3" core size. | |
| General purpose acrylic adhesive supported on a paper liner. Medium-firm acrylic pressure-sensitive adhesive system features an excellent balance of good initial adhesion (quick stick) and good shear holding power. Aggressive,... | |
| Heavy-duty acrylic adhesive supported on a paper liner. Apply adhesive side down so the liner can be peeled off when needed. Works best on smooth surfaces. 3" core size. | |
| Ideal when security of carton contents is a concern. Clear tape with red print makes it easy to identify tampering or pilferage. Red, diagonal lines identify when a carton has... | |
| Polypropylene carton sealing tape manufactured with pressure sensitive hot melt adhesive. Special cold temperature formulation for reliable performance in room temperatures, as well as cool and damp food packaging &... | |
| Premium acrylic adhesive supported on a paper liner. Soft acrylic pressure-sensitive adhesive system features very high initial adhesion and good shear holding power to a wide variety of materials including... | |
| Super strong and aggressive Natural Rubber Carton Sealing Tape. Natural Rubber Carton Sealing Tape provides the most consistent reliable box closure and the most aggressive adhesive of any pressure sensitive... | |
| Super strong pressure sensitive polypropylene tape for economical, repetitive volume packaging. General purpose packaging tape. Ideal for light and medium-duty applications. Good holding power to fibreboard. Roll to roll consistency... | |
| Super strong pressure sensitive polypropylene tape for economical, repetitive volume packaging. High performance packaging tape for demanding packaging applications. Features hot melt rubber resin adhesive. Adheres instantly to most surfaces... | |
| Super strong pressure sensitive polypropylene tape for economical, repetitive volume packaging. High performance packaging tape with high edge tear and split resistance. Achieves more single strip closures. Features a heavy-duty... | |
| Super strong pressure sensitive polypropylene tape for economical, repetitive volume packaging. Hot melt adhesive provides a quiet release, easy unwind and extra elongation for help in sealing irregular shapes. Excellent... | |
| Super strong pressure sensitive polypropylene tape for economical, repetitive volume packaging. Industrial grade packaging tape. Perfect tape for box sealing, splicing and other packaging needs. Features a conformable backing and... | |
| Super strong pressure sensitive polypropylene tape for economical, repetitive volume packaging. Superior performance packaging tape. Features a strong abrasion resistant backing and the most consistent adhesive system available. Polyester film... | |
| Super strong pressure sensitive polypropylene tape for economical, repetitive volume packaging. Superior performance packaging tape. Features the strongest conformable backing and the most consistent adhesive system available. Scotchpro film backing... | |
| Tape communicates handling instructions and seals at the same time. Pressure sensitive printed tape. Eliminates the need for labels. 2.0 Mil. Carton Sealing Tape Dispensers | |
| Use to clearly disclose shipping instructions. White tape with red printed message. 1.9 Mil. Printed "If Seal is Broken Check Contents Before Accepting". Data Sheet Carton Sealing Tape Dispensers |