Custom Made Boxes, Inc. 2" x 60 yds.- 3M - 2525 Flatback Tape T9472525

Description
Use for holding, splicing or masking applications where high adhesion strength, high temperature capability and high backing strength are required. Resistant to moist conditions. Withstands bake cycle of 300 degrees F. for one hour. Not recommended for outdoor applications or prolonged periods of sunlight exposure as tape may become very difficult to remove. 2% elongation at break. Rubber adhesive. Data Sheet
Datasheet
Description
Use for holding, splicing or masking applications where high adhesion strength, high temperature capability and high backing strength are required. Resistant to moist conditions. Withstands bake cycle of 300 degrees F. for one hour. Not recommended for outdoor applications or prolonged periods of sunlight exposure as tape may become very difficult to remove. 2% elongation at break. Rubber adhesive. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Des Moines, IA, USA
2" x 60 yds.- 3M - 2525 Flatback Tape
T9472525
2" x 60 yds.- 3M - 2525 Flatback Tape T9472525
Use for holding, splicing or masking applications where high adhesion strength, high temperature capability and high backing strength are required. Resistant to moist conditions. Withstands bake cycle of 300 degrees F. for one hour. Not recommended for outdoor applications or prolonged periods of sunlight exposure as tape may become very difficult to remove. 2% elongation at break. Rubber adhesive. Data Sheet

Use for holding, splicing or masking applications where high adhesion strength, high temperature capability and high backing strength are required.

  • Resistant to moist conditions.
  • Withstands bake cycle of 300 degrees F. for one hour.
  • Not recommended for outdoor applications or prolonged periods of sunlight exposure as tape may become very difficult to remove.
  • 2% elongation at break.
  • Rubber adhesive.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Tapes
Product Number T9472525
Product Name 2" x 60 yds.- 3M - 2525 Flatback Tape
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
PTFE Tpae series - Unsinter PTFE 50 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details