Custom Made Boxes, Inc. 2" x 60 yds. Black - (3 Pack)- Intertape - AC50 Cloth Duct Tape T9870503PKB

Description
Features strong poly coated cloth backing with a high tack rubber adhesive. Provides an excellent moisture barrier. Use when a significant level of tensile and tear strength are required. Meets ASTM D5486 Type 1 38 pounds per inch of width tensile strength. 44 ounces per inch of width adhesion to steel. 21% elongation at break. Natural Rubber adhesive.
Description
Features strong poly coated cloth backing with a high tack rubber adhesive. Provides an excellent moisture barrier. Use when a significant level of tensile and tear strength are required. Meets ASTM D5486 Type 1 38 pounds per inch of width tensile strength. 44 ounces per inch of width adhesion to steel. 21% elongation at break. Natural Rubber adhesive.

Suppliers

Company
Product
Description
Supplier Links
2
Des Moines, IA, USA
2" x 60 yds. Black - (3 Pack)- Intertape - AC50 Cloth Duct Tape
T9870503PKB
2" x 60 yds. Black - (3 Pack)- Intertape - AC50 Cloth Duct Tape T9870503PKB
Features strong poly coated cloth backing with a high tack rubber adhesive. Provides an excellent moisture barrier. Use when a significant level of tensile and tear strength are required. Meets ASTM D5486 Type 1 38 pounds per inch of width tensile strength. 44 ounces per inch of width adhesion to steel. 21% elongation at break. Natural Rubber adhesive.

Features strong poly coated cloth backing with a high tack rubber adhesive.

  • Provides an excellent moisture barrier.
  • Use when a significant level of tensile and tear strength are required.
  • Meets ASTM D5486 Type 1
  • 38 pounds per inch of width tensile strength.
  • 44 ounces per inch of width adhesion to steel.
  • 21% elongation at break.
  • Natural Rubber adhesive.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Tapes
Product Number T9870503PKB
Product Name 2" x 60 yds. Black - (3 Pack)- Intertape - AC50 Cloth Duct Tape
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
PTFE Tpae series - e-PTFE 20 0.7 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 7.87E-4 inches (0.0200 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details