Custom Made Boxes, Inc. 2" x 150' White- 3M - 983 Reflective Tape T967983W

Description
Highly durable, non-corroding tape maintains superior conspicuity with a bright white appearance during the day and high reflectivity at night. Six times brighter than conventional markings. Highly durable and non-corroding. Superior reflectivity, even at angles up to 90°. DOT certified and guaranteed to meet and exceed NHTSA requirements. Data Sheet
Datasheet
Description
Highly durable, non-corroding tape maintains superior conspicuity with a bright white appearance during the day and high reflectivity at night. Six times brighter than conventional markings. Highly durable and non-corroding. Superior reflectivity, even at angles up to 90°. DOT certified and guaranteed to meet and exceed NHTSA requirements. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Des Moines, IA, USA
2" x 150' White- 3M - 983 Reflective Tape
T967983W
2" x 150' White- 3M - 983 Reflective Tape T967983W
Highly durable, non-corroding tape maintains superior conspicuity with a bright white appearance during the day and high reflectivity at night. Six times brighter than conventional markings. Highly durable and non-corroding. Superior reflectivity, even at angles up to 90°. DOT certified and guaranteed to meet and exceed NHTSA requirements. Data Sheet

Highly durable, non-corroding tape maintains superior conspicuity with a bright white appearance during the day and high reflectivity at night.

  • Six times brighter than conventional markings.
  • Highly durable and non-corroding.
  • Superior reflectivity, even at angles up to 90°.
  • DOT certified and guaranteed to meet and exceed NHTSA requirements.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Tapes
Product Number T967983W
Product Name 2" x 150' White- 3M - 983 Reflective Tape
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High Visibility Tapes - 2197910 - RS Components, Ltd.
Specs
Features Reflective
Color Red/white
Width 1.97 inches (50 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details