Custom Made Boxes, Inc. 2" x 36 yds. Red- 3M - 764 Solid Vinyl Tape T967764R

Description
Ideal for color coding, sealing, splicing and patching. Easy to apply which creates minimal downtime of production area. Durable vinyl backing resists abrasion, scuffing, moisture, weathering acids and alkaline chemicals for long service life. Rubber adhesive sticks on contact most surfaces for fast application with no dripping, drying or clean-up. Bright colors are locked into the vinyl for permanent high visibility. General purpose. 5.0 Mil. Data Sheet
Datasheet
Description
Ideal for color coding, sealing, splicing and patching. Easy to apply which creates minimal downtime of production area. Durable vinyl backing resists abrasion, scuffing, moisture, weathering acids and alkaline chemicals for long service life. Rubber adhesive sticks on contact most surfaces for fast application with no dripping, drying or clean-up. Bright colors are locked into the vinyl for permanent high visibility. General purpose. 5.0 Mil. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Des Moines, IA, USA
2" x 36 yds. Red- 3M - 764 Solid Vinyl Tape
T967764R
2" x 36 yds. Red- 3M - 764 Solid Vinyl Tape T967764R
Ideal for color coding, sealing, splicing and patching. Easy to apply which creates minimal downtime of production area. Durable vinyl backing resists abrasion, scuffing, moisture, weathering acids and alkaline chemicals for long service life. Rubber adhesive sticks on contact most surfaces for fast application with no dripping, drying or clean-up. Bright colors are locked into the vinyl for permanent high visibility. General purpose. 5.0 Mil. Data Sheet

Ideal for color coding, sealing, splicing and patching.

  • Easy to apply which creates minimal downtime of production area.
  • Durable vinyl backing resists abrasion, scuffing, moisture, weathering acids and alkaline chemicals for long service life.
  • Rubber adhesive sticks on contact most surfaces for fast application with no dripping, drying or clean-up.
  • Bright colors are locked into the vinyl for permanent high visibility.
  • General purpose.
  • 5.0 Mil.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Tapes
Product Number T967764R
Product Name 2" x 36 yds. Red- 3M - 764 Solid Vinyl Tape
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
High Visibility Tapes - 2197881 - RS Components, Ltd.
Specs
Type Adhesive
Features Reflective
Color Black/yellow
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.3740 inches (9.5 mm)
Carrier / Backing Polyimide
View Details