Custom Made Boxes, Inc. 1" x 72 yds.- Scotch 610 Cellophane Tape T965610

Description
High-performance, transparent tape featuring a high-tack adhesive. Offers excellent adhesion, dispensing and handling properties. Rubber resin adhesive. Immediate adhesion to a variety of substrates. Dimensionally stable on applications up to 300° F. Controlled unwind for reliable one-handed dispensing. Data Sheet Dispensers
Datasheet
Description
High-performance, transparent tape featuring a high-tack adhesive. Offers excellent adhesion, dispensing and handling properties. Rubber resin adhesive. Immediate adhesion to a variety of substrates. Dimensionally stable on applications up to 300° F. Controlled unwind for reliable one-handed dispensing. Data Sheet Dispensers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Des Moines, IA, USA
1" x 72 yds.- Scotch 610 Cellophane Tape
T965610
1" x 72 yds.- Scotch 610 Cellophane Tape T965610
High-performance, transparent tape featuring a high-tack adhesive. Offers excellent adhesion, dispensing and handling properties. Rubber resin adhesive. Immediate adhesion to a variety of substrates. Dimensionally stable on applications up to 300° F. Controlled unwind for reliable one-handed dispensing. Data Sheet Dispensers

High-performance, transparent tape featuring a high-tack adhesive. Offers excellent adhesion, dispensing and handling properties.

  • Rubber resin adhesive.
  • Immediate adhesion to a variety of substrates.
  • Dimensionally stable on applications up to 300° F.
  • Controlled unwind for reliable one-handed dispensing.
  • Data Sheet
  • Dispensers
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Tapes
Product Number T965610
Product Name 1" x 72 yds.- Scotch 610 Cellophane Tape
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Shiled tape ALPET series - ALPET0706 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.91E-4 inches (0.0150 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details