Custom Made Boxes, Inc. 1" x 60 yds.- 3M - 2515 Flatback Tape T9452515

Description
Use for splicing, bundling, holding, fastening, tabbing and packaging applications. Unbleached kraft paper backing. Good backing strength and resistant to moist conditions. Can be machine dispensed. 3% elongation at break. Rubber adhesive. Data Sheet
Datasheet
Description
Use for splicing, bundling, holding, fastening, tabbing and packaging applications. Unbleached kraft paper backing. Good backing strength and resistant to moist conditions. Can be machine dispensed. 3% elongation at break. Rubber adhesive. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Des Moines, IA, USA
1" x 60 yds.- 3M - 2515 Flatback Tape
T9452515
1" x 60 yds.- 3M - 2515 Flatback Tape T9452515
Use for splicing, bundling, holding, fastening, tabbing and packaging applications. Unbleached kraft paper backing. Good backing strength and resistant to moist conditions. Can be machine dispensed. 3% elongation at break. Rubber adhesive. Data Sheet

Use for splicing, bundling, holding, fastening, tabbing and packaging applications.

  • Unbleached kraft paper backing.
  • Good backing strength and resistant to moist conditions.
  • Can be machine dispensed.
  • 3% elongation at break.
  • Rubber adhesive.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Tapes
Product Number T9452515
Product Name 1" x 60 yds.- 3M - 2515 Flatback Tape
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details