Custom Made Boxes, Inc. 2" x 60 yds. White- 3M - 256 Flatback Tape T947256W

Description
Use for masking, bundling, holding and splicing operations needing colors for identification. Adheres to a variety of paper, film, fabric and yarn surfaces. Printable with standard flexographic inks and is also easily marked with ballpoint pens, felt-tip pens and rubber stamps. Should not be subject to outdoor exposure. 5% elongation at break. Rubber adhesive. Data Sheet
Datasheet
Description
Use for masking, bundling, holding and splicing operations needing colors for identification. Adheres to a variety of paper, film, fabric and yarn surfaces. Printable with standard flexographic inks and is also easily marked with ballpoint pens, felt-tip pens and rubber stamps. Should not be subject to outdoor exposure. 5% elongation at break. Rubber adhesive. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Des Moines, IA, USA
2" x 60 yds. White- 3M - 256 Flatback Tape
T947256W
2" x 60 yds. White- 3M - 256 Flatback Tape T947256W
Use for masking, bundling, holding and splicing operations needing colors for identification. Adheres to a variety of paper, film, fabric and yarn surfaces. Printable with standard flexographic inks and is also easily marked with ballpoint pens, felt-tip pens and rubber stamps. Should not be subject to outdoor exposure. 5% elongation at break. Rubber adhesive. Data Sheet

Use for masking, bundling, holding and splicing operations needing colors for identification.

  • Adheres to a variety of paper, film, fabric and yarn surfaces.
  • Printable with standard flexographic inks and is also easily marked with ballpoint pens, felt-tip pens and rubber stamps.
  • Should not be subject to outdoor exposure.
  • 5% elongation at break.
  • Rubber adhesive.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Tapes
Product Number T947256W
Product Name 2" x 60 yds. White- 3M - 256 Flatback Tape
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-1.5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.5 inches (38.1 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details