Custom Made Boxes, Inc. 3" x 60 yds.- Intertape - 539 Flatback Tape T948539

Description
Low curling, highly conformable flatback designed for carton sealing and splicing. Provides a quick, positive seal under a wide range of temperature and humidity conditions. Stronger than masking tape. Easy application - just tear and apply by hand. No water or dispensers needed. Write directly on tape. Brown tape. 7% elongation at break. Solvent NR/SIS adhesive.
Description
Low curling, highly conformable flatback designed for carton sealing and splicing. Provides a quick, positive seal under a wide range of temperature and humidity conditions. Stronger than masking tape. Easy application - just tear and apply by hand. No water or dispensers needed. Write directly on tape. Brown tape. 7% elongation at break. Solvent NR/SIS adhesive.

Suppliers

Company
Product
Description
Supplier Links
3
Des Moines, IA, USA
3" x 60 yds.- Intertape - 539 Flatback Tape
T948539
3" x 60 yds.- Intertape - 539 Flatback Tape T948539
Low curling, highly conformable flatback designed for carton sealing and splicing. Provides a quick, positive seal under a wide range of temperature and humidity conditions. Stronger than masking tape. Easy application - just tear and apply by hand. No water or dispensers needed. Write directly on tape. Brown tape. 7% elongation at break. Solvent NR/SIS adhesive.

Low curling, highly conformable flatback designed for carton sealing and splicing.

  • Provides a quick, positive seal under a wide range of temperature and humidity conditions.
  • Stronger than masking tape.
  • Easy application - just tear and apply by hand.
  • No water or dispensers needed.
  • Write directly on tape.
  • Brown tape.
  • 7% elongation at break.
  • Solvent NR/SIS adhesive.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Tapes
Product Number T948539
Product Name 3" x 60 yds.- Intertape - 539 Flatback Tape
Width 3 inches (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.75 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.75 inches (44.5 mm)
Carrier / Backing Polyimide
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details