Custom Made Boxes, Inc. Datasheets for Industrial Containers
Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers.
Industrial Containers: Learn more
| Product Name | Notes |
|---|---|
| An economical solution for organizing parts. Kraft colored bins help conceal dirt and grime. One-piece construction makes assembly fast and easy. Simply fold along lines to create bin. No tape... | |
| Cartons are printed with fragile warning and this side up arrows and feature a convenient write on destination panel for deliver to instructions. Special "flap tabs" hold flaps down and... | |
| Corrugated envelopes keep items flat during shipping. Envelopes have a flexible fluted interior and a rigid exterior. No additional stiffeners are needed. Flaps on these envelopes have a cohesive seal. | |
| Cube boxes disburse product weight evenly for easier stacking. Use this popular size cube box to package cylindrical, round or odd shaped products. Manufactured from 200#/ECT-32 kraft corrugated. Sold and... | |
| Easy to assemble. Ideal for organizing work areas. Durable one-piece construction. Assemble without tape or staples. Ample space to identify contents on front panel with marker or labels. Made from... | |
| Flat Merchandise Bags are perfect for packaging and protecting flat items such as paper greeting cards and post cards. Bags have serrated ends making them easy to open. Constructed from... | |
| Flat White Merchandise Bags are perfect for packaging and protecting flat items such as paper greeting cards and post cards. Bags have serrated ends making them easy to open. Constructed... | |
| Fold down the flap for convenient loading and unloading! 14" perforated flap on front side of container folds down for easy access to contents. Shortened container height prevents back strain... | |
| Keep parts organized in less space. Front panel write on space for easy content identification. No tape or staples needed to assemble. Made from strong 200#/ECT-32-B oyster white corrugated. Ships... | |
| Keep small parts and components organized and accessible. Feature a raised, slotted label holder for parts identification. Durable plastic cups fit snugly into bins and can be removed easily for... | |
| Mailers combine the moisture resistance of a polyolefin bag with the cushioning of 3/16" bubble lining. Light-weight mailers are tamper and tear resistant. Flaps have a peel and seal closure. | |
| Maintains the insulation and integrity of your products that present temperature constraints. Each kit includes a pre-assembled 200# white corrugated carton with a seamless molded EPS foam container and tight... | |
| Perfect for transporting small, lightweight loads. Easy-to-fold sides provide additional stability and security when moving plants or carrying cans, bottles and other miscellaneous items. Made from 200#/ECT-32 kraft corrugated. Sold... | |
| Perfect for transporting small, lightweight loads. Easy-to-fold sides provide additional stability and security when moving plants or carrying cans, bottles and other miscellaneous items. Made from 200#/ECT-32 white corrugated. Sold... | |
| Protect electronic components from electrostatic interference. Bins are permanently conductive and are unaffected by washing. Constructed from carbon filled copolymer polypropylene. Reinforced side walls and wide ledge allow high stacking. | |
| Quality standard strength industrial Corrugated Boxes. Manufactured from 200#/ECT-32 kraft corrugated. Carton capacity is 1.3 cubic feet. Popular size to pack heavy items like books. Cartons are sold in bundle... | |
| Quality standard strength industrial Corrugated Boxes. Manufactured from 200#/ECT-32 kraft corrugated. Carton capacity is 3.0 cubic feet. Popular size to pack small electronics and other medium weight items. Cartons are... | |
| Quality standard strength industrial Corrugated Boxes. Manufactured from 200#/ECT-32 kraft corrugated. Carton capacity is 4.5 cubic feet. Popular size to pack clothing, dishes and other medium weight items. Cartons are... | |
| Quality standard strength industrial Corrugated Boxes. Manufactured from 200#/ECT-32 kraft corrugated. Carton capacity is 4.5 cubic feet. Popular size to pack linens. Cartons are sold in bundle quantities and ship... | |
| Quality standard strength industrial Corrugated Boxes. Manufactured from 200#/ECT-32 kraft corrugated. Carton capacity is 6.0 cubic feet. Popular size to pack bulky light-weight items. Cartons are sold in bundle quantities... | |
| Quality standard strength industrial Corrugated Boxes. Manufactured from 200#/ECT-32 kraft corrugated. Carton capacity is 6.0 cubic feet. Popular size to pack large items like pillows or baskets. Cartons are sold... | |
| Quality standard strength industrial Corrugated Boxes. Manufactured from 200#/ECT-32 kraft corrugated. Carton capacity is 8.3 Cubic feet. Popular size to pack table lamp with shade. Cartons are sold in bundle... | |
| Quality standard strength industrial Corrugated Boxes. Manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping. | |
| Quality standard strength industrial Corrugated Boxes. Suggested use for this carton is to pack a 15" flat screen computer monitor. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold... | |
| Quality standard strength industrial Corrugated Boxes. Suggested use for this carton is to pack a 17" flat screen computer monitor. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold... | |
| Quality standard strength industrial Corrugated Boxes. Suggested use for this carton is to pack a standard size PC tower. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in... | |
| Recommended for shipping resins, powders, produce and other heavy products. Constructed from extra heavy-duty 1300# T.W./ECT-155 kraft corrugated. Meets ASTM D 5168-98 specification. Lid (463836OCTLID) sold separately. Bin Liners (PC136)... | |
| Strong polyolefin mailers protect products from moisture during shipping. Mailers are puncture and tear resistant. High strength seams will keep contents intact even if over packed. Features "First Class" printed... | |
| Strong polyolefin mailers protect products from moisture during shipping. Mailers are puncture and tear resistant. High strength seams will keep contents intact even if over packed. The outer surface of... | |
| Tall Corrugated Boxes are end loading for easy insertion and sealing! May be used in place of mailing tubes. Carton capacity is 0.5 cubic feet. Boxes are manufactured from 200#/ECT-32... | |
| Tall Corrugated Boxes are end loading for easy insertion and sealing! May be used in place of mailing tubes. Carton capacity is 2.8 cubic feet. Boxes are manufactured from 200#/ECT-32... | |
| Tall Corrugated Boxes are end loading for easy insertion and sealing! May be used in place of mailing tubes. Carton capacity is 3.3 cubic feet. Boxes are manufactured from 200#/ECT-32... | |
| Tall Corrugated Boxes are end loading for easy insertion and sealing! May be used in place of mailing tubes. Carton capacity is 4.0 cubic feet. Boxes are manufactured from 200#/ECT-32... | |
| Tall Corrugated Boxes are end loading for easy insertion and sealing! May be used in place of mailing tubes. Carton capacity is 6.3 cubic feet. Boxes are manufactured from 200#/ECT-32... | |
| Tall Corrugated Boxes are end loading for easy insertion and sealing! May be used in place of mailing tubes. Ideal for shipping irregularly-shaped items, such as golf clubs, shelving, fishing... | |
| The smaller depths on these cartons provide an ideal fit for shallow products. Perfect for shipping apparel, books, picture frames, artwork, mirrors and clothing. Boxes are manufactured from 200#/ECT-32 kraft... | |
| The smaller depths on these cartons provide an ideal fit for shallow products. Suggested carton size for packing a PC mini tower. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Cartons... | |
| These cartons open along the ends for easy insertion of frames, mirrors and other flat products. Designed with full overlap (F.O.L.) flaps for added protection. Boxes are sold in bundle... | |
| These cartons open along the ends for easy insertion of frames, mirrors and other flat products. Designed with full overlap (F.O.L.) flaps for added protection. Manufactured from 200#/ECT-32 kraft corrugated. | |
| These cartons open along the ends for easy insertion of frames, mirrors and other flat products. Designed with full overlap (F.O.L.) flaps for added protection. Manufactured from 275#/ECT-44 kraft corrugated. | |
| These cartons were designed to fit the most popular paper sizes. Prevent damage to forms, catalogs, letterhead and other printed material by using the right size carton. Boxes are manufactured... | |
| These mailers provide superior corner and edge protection. Kraft laminated fiberboard construction prevents movement of contents and resists bending, folding and creasing. No need for additional stiffeners. Mailer features a... | |
| These super heavy-duty packing boxes are manufactured from 350# doublewall corrugated. Optional partition kit includes: 3 sets of partitions and 2 layer pads (sold separately stock # PARTKIT). Cartons are... | |
| These wardrobe packing boxes make it possible to ship or store clothing without removing from their hangers. Manufactured from 275# D.W./ECT-48 kraft corrugated. Clothing hangs on a 20" metal bar... | |
| These wardrobe packing boxes make it possible to ship or store clothing without removing from their hangers. Manufactured from 275# D.W./ECT-48 kraft corrugated. Clothing hangs on a 24" metal bar... | |
| This Master Pack was designed to consolidate a quantity of 4 of our 4" x 4" x 4" (444) cartons to save on freight costs. No need for additional void... | |
| This Master Pack was designed to consolidate a quantity of 4 of our 6" x 6" x 6" (666) cartons to save on freight costs. No need for additional void... | |
| This Master Pack was designed to consolidate a quantity of 6 of our 8" x 8" x 8" (888) cartons to save on freight costs. No need for additional void... | |
| This Master Pack was designed to consolidate a quantity of 8 of our 6" x 6" x 6" (666) cartons to save on freight costs. No need for additional void... | |
| Use these large "D", 4-piece cartons to consolidate multiple piece shipments. Container includes: bottom tray, two panel sides and a lid. Protects bulky, hard to pack irregularly shaped items. Removing... | |
| Use these large "E" cartons to consolidate multiple piece shipments. Protects bulky, hard to pack, irregularly shaped items. Manufactured from 350# D.W./ECT-51 kraft corrugated. Sold and shipped flat in bundle... | |
| Use these large "EH" cartons to consolidate multiple piece shipments. Protects bulky, hard to pack, irregularly shaped items. Manufactured from 350# D.W./ECT-51 kraft corrugated. Sold and shipped flat in bundle... | |
| Use these large "EO" cartons to consolidate multiple piece shipments. Protects bulky, hard to pack, irregularly shaped items. Manufactured from 350# D.W./ECT-51 kraft corrugated. Sold and shipped flat in bundle... | |
| Use these metal hanging bars with 20" wide Wardrobe Packing Box 202045WARD. Simply transfer clothing from your closet to the metal bar. 80 per case, 48 cases per skid. | |
| Use these metal hanging bars with 24" wide Wardrobe Packing Box 242046WARD. Simply transfer clothing from your closet to the metal bar. 50 per case. | |
| White boxes present a quality look to your shipments. Applied labels and special shipping instructions stand out against the crisp white background. Preserve shipment appearance by sealing white boxes with... | |
| Wide openings along the length make these cartons easy to pack. Great for long and narrow items. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle... |
| Next >> |