Custom Made Boxes, Inc. Datasheets for Totes and Bins
Totes and bins are containers used for the storage and handling of parts and materials
Totes and Bins: Learn more
| Product Name | Notes |
|---|---|
| An economical solution for organizing parts. Kraft colored bins help conceal dirt and grime. One-piece construction makes assembly fast and easy. Simply fold along lines to create bin. No tape... | |
| Easy to assemble. Ideal for organizing work areas. Durable one-piece construction. Assemble without tape or staples. Ample space to identify contents on front panel with marker or labels. Made from... | |
| Great for storing and organizing large bulky parts. High sides for added protection and capacity. Made from strong 200#/ECT-32-B oyster white corrugated. Ships and stores flat. | |
| Ideal for order picking and distribution. Interlocking tops are attached with steel hinges. Textured non-slip bottom. | |
| Ideal for recycling, storing parts, tools and warehouse items. Stack up to 6 bins high to create a sturdy storage system. Constructed from injection molded HDPE. Large label holder for... | |
| Ideal for transporting heavy parts. Containers can stack with casters in place. Large label holder for easy content identification. Includes 4 heavy-duty 3" casters (two locking and two swivel). | |
| Keep parts organized in less space. Front panel write on space for easy content identification. No tape or staples needed to assemble. Made from strong 200#/ECT-32-B oyster white corrugated. Ships... | |
| Keep small parts organized. Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number... | |
| Organize your inventory with sturdy plastic bins. Nestable bins are manufactured from FDA compliant polypropylene resins. Slotted label holder allows for easy insertion of label or identification card. Built-in rear... | |
| Perfect for transporting and sorting parcels and mail. Lightweight plastic construction featuring reinforced steel frame. Die-cut handles for convenience. Holds up to 80 pounds. | |
| Recommended for shipping resins, powders, produce and other heavy products. Constructed from extra heavy-duty 1300# T.W./ECT-155 kraft corrugated. Meets ASTM D 5168-98 specification. Lid (463836OCTLID) sold separately. Bin Liners (PC136)... | |
| See-through design allows for instant content identification. Clear bins are recommended for retail, pharmacies or home storage. Nestable bins are manufactured from FDA compliant polypropylene resins. Slotted label holder allows... | |
| The ultimate transport and storage container. Reinforced rib bottom allows tote to be dragged. Lid snaps tight to keep contents secure. 14 gallon capacity. | |
| The ultimate transport and storage container. Reinforced rib bottom allows tote to be dragged. Lid snaps tight to keep contents secure. 20 gallon capacity. |