Custom Made Boxes, Inc. 1" x 36 yds. White (2 Pack)- 3M - 4950 VHB Tape VHB4950012PK

Description
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to attach stiffeners; bond aluminum skin to steel support of trucks, vans and ambulances; or bond architectural signs to frames. General purpose adhesive on both sides of firm type foam. Acrylic foam with acrylic adhesive. Tensile strength 140 lbs/in². Liner type: 3 Mil 54# Kraft. UL746C. Data Sheet Brochure
Description
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to attach stiffeners; bond aluminum skin to steel support of trucks, vans and ambulances; or bond architectural signs to frames. General purpose adhesive on both sides of firm type foam. Acrylic foam with acrylic adhesive. Tensile strength 140 lbs/in². Liner type: 3 Mil 54# Kraft. UL746C. Data Sheet Brochure
Datasheet
Datasheet Summary
Powered by GS/AI

The 3M VHB Tape 4950 is a 1" x 36 yds white acrylic foam tape designed for strong bonding applications. It features firm acrylic adhesives that provide high peel adhesion and tensile holding power, making it suitable for both interior and exterior use. The tape exhibits excellent resistance to solvents, temperature extremes, and UV light, which enhances its durability in various environments. With a thickness of 1.18 mm and a foam density of 800 kg/m², the tape is engineered for optimal adhesion when surfaces are clean and dry. It has a static shear strength of 1500 g at 20°C and can withstand temperatures up to 150°C for short durations and 90°C for continuous use. The product has a shelf life of 24 months when stored properly. This tape can effectively bond a variety of substrates, including metals, sealed wood, and many plastics, although certain low surface energy materials may require additional surface preparation. It is recommended for applications that may replace traditional fasteners like rivets and screws, providing a reliable alternative for engineers seeking strong adhesive solutions.

Datasheet Summary
Powered by GS/AI

The 3M VHB Tape 4950 is a 1" x 36 yds white acrylic foam tape designed for strong bonding applications. It features firm acrylic adhesives that provide high peel adhesion and tensile holding power, making it suitable for both interior and exterior use. The tape exhibits excellent resistance to solvents, temperature extremes, and UV light, which enhances its durability in various environments. With a thickness of 1.18 mm and a foam density of 800 kg/m², the tape is engineered for optimal adhesion when surfaces are clean and dry. It has a static shear strength of 1500 g at 20°C and can withstand temperatures up to 150°C for short durations and 90°C for continuous use. The product has a shelf life of 24 months when stored properly. This tape can effectively bond a variety of substrates, including metals, sealed wood, and many plastics, although certain low surface energy materials may require additional surface preparation. It is recommended for applications that may replace traditional fasteners like rivets and screws, providing a reliable alternative for engineers seeking strong adhesive solutions.

Suppliers

Company
Product
Description
Supplier Links
1
Des Moines, IA, USA
1" x 36 yds. White (2 Pack)- 3M - 4950 VHB Tape
VHB4950012PK
1" x 36 yds. White (2 Pack)- 3M - 4950 VHB Tape VHB4950012PK
Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners. Use to attach stiffeners; bond aluminum skin to steel support of trucks, vans and ambulances; or bond architectural signs to frames. General purpose adhesive on both sides of firm type foam. Acrylic foam with acrylic adhesive. Tensile strength 140 lbs/in². Liner type: 3 Mil 54# Kraft. UL746C. Data Sheet Brochure

Super strong VHB Tape provide the simplicity of a tape fastener with incredible strength that in many situations, replaces rivets, bolts, screws, spot welds, liquid adhesives and other permanent fasteners.

  • Use to attach stiffeners; bond aluminum skin to steel support of trucks, vans and ambulances; or bond architectural signs to frames.
  • General purpose adhesive on both sides of firm type foam.
  • Acrylic foam with acrylic adhesive.
  • Tensile strength 140 lbs/in².
  • Liner type: 3 Mil 54# Kraft.
  • UL746C.
  • Data Sheet
  • Brochure
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Tapes
Product Number VHB4950012PK
Product Name 1" x 36 yds. White (2 Pack)- 3M - 4950 VHB Tape
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Unsinter PTFE 50 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Multi Purpose Duct Tape - 300 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0100 inches (0.2540 mm)
Adhesive Polyethylene Coated Cloth
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details